Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209039-LTC4216IMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4216IMS CAD Model

Description

LTC4216IMS - Hot Swap Controller from Linear Technology

The LTC4216IMS is a sophisticated hot swap controller designed by Linear Technology, which enables safe board insertion and removal from a live backplane. This compact integrated circuit (IC) is housed in an MSOP package and is specifically tailored to manage the inrush current associated with connecting loads to a power supply, thereby preventing damage to both the connector and the system's power supply rails.

Key Features:

  • Integrated MOSFET: The LTC4216IMS incorporates an internal 0.5Ω N-channel MOSFET, allowing for a streamlined design with fewer external components required.
  • Adjustable Current Limit: It offers an adjustable overcurrent limit, which can be set via an external resistor. This ensures that the device can be tailored to the specific requirements of the application it is used in.
  • Overcurrent Fault Timer: An onboard timer provides an adjustable overcurrent fault timeout, which helps in protecting the power source and the load during prolonged overcurrent conditions.
  • Undervoltage & Overvoltage Protection: The LTC4216IMS provides both undervoltage and overvoltage protection, safeguarding the connected devices against unexpected power supply deviations.
  • Power Good Output: A "power good" output signal is available to indicate when the output voltage is within the acceptable range, which can be used to enable downstream converters or alert system monitoring circuits.

Applications:

The LTC4216IMS is highly versatile and can be employed in a variety of applications, including:

  • Network servers
  • Storage systems
  • Telecommunications equipment
  • Industrial systems
  • Redundant power supplies

Reliability & Performance:

Linear Technology ensures that the LTC4216IMS is built to the highest standards, offering reliable performance even in demanding environments. Its robust design is capable of handling the rapid changes in load conditions, which are common in high-availability systems. With its precision control and protection features, the LTC4216IMS is an essential component for hot swap applications that require both safety and efficiency.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention