Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600V
Current - Continuous Drain (Id) at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 165mOhm at 11A, 10V
Vgs(th) (Maximum) at Id 4V at 250μA
Maximum Vgs ±25V
Power Dissipation (Maximum) 30W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-220FP
Manufacturer Package TO-220-3 Full Pack
Part Number Series STF26
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809998-STF26N60M2
Ultra Librarian 3D Model Ultra Librarian STF26N60M2 CAD Model

Description

The STF26N60M2 is a state-of-the-art N-channel Power MOSFET presented by STMicroelectronics, a leader in the semiconductor industry. This power MOSFET is designed to meet the high efficiency and reliability demands of modern electronic applications. The STF26N60M2 is part of ST's MDmesh™ M2 series, which is renowned for its excellent performance in high voltage applications.

Key Features

  • High Voltage Capability: The STF26N60M2 can handle up to 600V, making it suitable for a wide range of applications that require high voltage operation.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 0.165 Ω, this MOSFET ensures minimal power loss and improved efficiency in power conversion systems.
  • Fast Switching Performance: The fast switching characteristics of the STF26N60M2 contribute to reduced switching losses, which is crucial for high-frequency power converters and inverters.
  • Reduced Gate Charge: A low gate charge (Q<sub>g) enhances the overall efficiency by minimizing the energy required to charge and discharge the gate.
  • 100% Avalanche Tested: This product is guaranteed to withstand rugged operating conditions, as it has been rigorously tested for avalanche ruggedness.

Applications

The STF26N60M2 is versatile and can be used in a variety of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • High-Efficiency DC/DC Converters
  • Power Factor Correction Circuits
  • LED Lighting Solutions
  • Welding Equipment
  • Uninterruptible Power Supplies (UPS)
  • Solar Inverters

Environmental and Quality Certifications

The STF26N60M2 is manufactured with the environment in mind. It complies with a variety of environmental standards, ensuring that it is suitable for use in eco-conscious products. Additionally, it meets stringent quality certifications, ensuring reliability and performance consistency.

Conclusion

In conclusion, the STF26N60M2 MOSFET from STMicroelectronics is an optimal solution for designers looking to improve the efficiency and performance of their high voltage power applications. With its robust design, low on-resistance, and fast switching capabilities, it stands out as a top choice for a wide array of electronic systems.

You May Also Be Interested in

Vishay
Power MOSFET(Vdss=60V, Rds(on)=0.20ohm, Id=1.7A) | MOSFET N-CH 60V 1.7A 4-DIP
Lowest to $14.8855
ECAD model for IRFD014
STMicroelectronics
Extremely low gate charge | MOSFET N-CH 650V 24A D2PAK
Lowest to $9.2943
ECAD model for STB33N65M2
Rohm Semiconductor
Need more? Email Us
ECAD model for RTQ035P02L02TR
Microchip Technology
P-Channel Enhancement-Mode Vertical DMOS FET | MOSFET P-CH 500V 0.1A TO92-3
Lowest to $4.3985
ECAD model for VP2450N3-G
Rohm Semiconductor
Lowest to $0.1655
ECAD model for RTQ035N03GJ TL
Microchip Technology
P-Channel Enhancement Mode Vertical DMOS FETs | MOSFET P-CH 40V 0.175A TO92-3
Lowest to $1.7507
ECAD model for TP2104N3-G
Rohm Semiconductor
Need more? Email Us
ECAD model for RTU002P02F T106
Rohm Semiconductor
Lowest to $0.2018
ECAD model for RTQ035N03 TL
STMicroelectronics
N-channel 600V-0.37ohm-10A-TO-220-TO-220FP- IPAK-DPAK Second generation MDmesh Power MOSFET | MOSFET N-CH 600V 10A TO-220FP
Need more? Email Us
ECAD model for STF11NM60N

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2310 $51.6960
38+ $2.6511 $100.7418
59+ $2.5683 $151.5297
81+ $2.4854 $201.3174
105+ $2.4026 $252.2730
140+ $2.1540 $301.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention