EN
  • EN
  • DE

LTC4217CDHC-12#PBF

Part No LTC4217CDHC-12#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 26.5V N-Channel Positive Low Voltage 16-Pin DFN EP Tube / IC CTRLR HOT SWAP 2A 16-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) Yes
Applications General
Features Thermal Limit
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Operating Supply Voltage 2.9 V ~ 26.5 V
Current - Output (Maximum) 2A
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 1.6mA
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x3)
Feature Pins FB, /FLT, IMON, ISET, OV, PG, TIMER, UV
Win Source Part Number 783936-LTC4217CDHC-12#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4217
Introduction Date August 25, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4217CDHC-12#PBF CAD Model

Description

LTC4217CDHC-12#PBF - Hot Swap Controller from Linear Technology

The LTC4217CDHC-12#PBF is a sophisticated integrated circuit designed by Linear Technology, now part of Analog Devices, to provide safe board insertion and removal for systems with live backplanes or other hot-swap environments. This hot swap controller allows a board to be removed and inserted into a live backplane without causing glitches or disruptions to the backplane power supply rail.

Key Features

  • Wide Operating Voltage Range: The device supports a broad range of operating voltages, typically from 2.9V to 26.5V, making it suitable for various applications and ensuring compatibility with multiple system voltages.
  • Adjustable Overcurrent Protection: It offers an adjustable overcurrent limit, which helps protect both the hot-swappable board and the backplane from damage due to excessive current draw.
  • Foldback Current Limiting: The foldback current limiting feature reduces the power dissipation in the event of a short circuit, thereby protecting the circuit from overheating and potential damage.
  • Automatic Retry or Latch Off: Upon fault detection, the LTC4217 provides the option to either automatically retry power-up or latch off, giving system designers flexibility in managing fault conditions.
  • Under Voltage and Overvoltage Protection: The device includes under voltage and overvoltage protection, which ensures the connected equipment operates within safe voltage levels.
  • Power Good Output: A "power good" output signal is available to indicate when the output voltage is within the acceptable range, which is useful for system monitoring and sequencing.
  • Compact Package: The LTC4217CDHC-12#PBF comes in a 16-lead DFN package, offering a compact solution that is suitable for space-constrained applications.

Applications

The LTC4217CDHC-12#PBF is ideal for a variety of applications where safe power control is essential. This includes servers, network routers, switches, and storage systems. It is also well-suited for industrial applications and telecommunications equipment, where reliable power management and protection are critical.

With its advanced features and robust design, the LTC4217CDHC-12#PBF hot swap controller is an essential component for system designers looking to implement hot swap capabilities with maximum safety and minimum downtime.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Monolithic Power Systems Inc.
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3637 $65.4548
8+ $13.4266 $107.4128
12+ $13.0070 $156.0840
16+ $12.5874 $201.3984
21+ $12.1679 $255.5259
28+ $10.9091 $305.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 580 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess