EN
  • EN
  • DE

LTC4218CGN#PBF

Part No LTC4218CGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 26.5V N-Channel Positive Low Voltage 16-Pin SSOP N Tube / IC CTLR HOT SWAP 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) No
Applications ATCA, MicroTCA
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Operating Supply Voltage 2.9 V ~ 26.5 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 1.6mA
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Feature Pins FB, /FLT, IMON, ISET, OV, PG, SOURCE, TIMER, UV
Win Source Part Number 783942-LTC4218CGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4218
Introduction Date January 21, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4218CGN#PBF CAD Model

Description

The LTC4218CGN#PBF is a sophisticated hot swap controller from Linear Technology designed to enable safe board insertion and removal from a live backplane. This integrated circuit provides a controlled turn-on and offers protection features to ensure the electrical systems' integrity during hot plugging.

Key Features

  • Wide Operating Range: The device operates over a voltage range of 2.9V to 26.5V, making it versatile for various applications.
  • Adjustable Current Limit: Users can set the overcurrent limit threshold as per their system requirements, which helps in protecting against excessive current draw that could damage the system components.
  • Overcurrent and Overvoltage Protection: The LTC4218CGN#PBF is equipped with features to protect against overcurrent and overvoltage conditions, ensuring the safety and longevity of the electronic components.
  • Power Good Output: This feature provides a signal indicating that the output voltage is within a specified range, which is essential for reliable system operation.
  • Automatic Retry or Latch Off: On fault detection, the device can be configured to either attempt a restart automatically or latch off, depending on the desired system response.
  • SO-8 Packaging: The compact SO-8 package allows for efficient use of board space, which is crucial for high-density electronic designs.

Applications

The LTC4218CGN#PBF is ideal for a range of applications where controlled power management is essential. It is commonly used in:

  • RAID Systems
  • Servers
  • Network Routers and Switches
  • Industrial Systems
  • Telecommunications Equipment

Conclusion

With its robust feature set and protection mechanisms, the LTC4218CGN#PBF from Linear Technology stands out as a reliable solution for managing hot swap events. It ensures that electronic systems can be safely maintained and upgraded without the need to power down the entire system, thus minimizing downtime and maintaining operational efficiency.

You May Also Be Interested in

Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4185 $65.6740
8+ $13.4716 $107.7728
12+ $13.0506 $156.6072
16+ $12.6296 $202.0736
21+ $12.2086 $256.3806
28+ $10.9457 $306.4796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 816 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess