EN
  • EN
  • DE

LTC4236CUFD-1#PBF

Part No LTC4236CUFD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 18V N-Channel Positive Voltage 28-Pin QFN EP Tube / IC CTRLR DIODE-OR HOT SWAP 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller, OR Controller
Number of Channels 2
Internal Switch(s) No
Applications General
Features Latched Fault
Programmable Features Current Limit
Operating Supply Voltage 2.9 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 2.7mA
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 783986-LTC4236CUFD-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4236
Introduction Date December 07, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4236CUFD-1#PBF CAD Model

Description

LTC4236CUFD-1#PBF - Hot Swap Controller

The LTC4236CUFD-1#PBF is an advanced Hot Swap controller from Linear Technology designed to enable safe board insertion and removal from a live backplane. This integrated circuit is engineered to control the power supply to electronic components, ensuring that systems can be maintained or upgraded without the need to power down the entire system. The device is particularly suitable for high-availability systems and servers, where downtime is not an option.

Key Features:

  • Integrated MOSFET: The LTC4236CUFD-1#PBF features an internal N-channel MOSFET, which simplifies the design by reducing the number of external components required.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 2.9V to 15V, making it versatile for various applications.
  • Adjustable Current Limit: The current limit threshold can be adjusted to match the needs of the specific application, providing additional protection to the system.
  • Overcurrent Protection: The device includes fast acting overcurrent protection to prevent damage to the board in case of a short circuit or excessive load.
  • Power Good Output: A 'power good' output signal is provided to indicate when the output voltage is within the regulated range, which is essential for sequencing and monitoring purposes.

Applications:

  • Server Backplanes
  • Network Routers and Switches
  • Industrial Systems
  • Telecommunications Equipment

The LTC4236CUFD-1#PBF is packaged in a space-saving 24-lead QFN package, which is ideal for compact system designs. The device also features under voltage and over voltage lockout, thermal shutdown, and a soft-start capability to reduce inrush current during start-up. With its robust feature set and Linear Technology's reputation for high-quality components, the LTC4236CUFD-1#PBF is an excellent choice for managing power distribution in critical systems.

Linear Technology, now part of Analog Devices, continues to provide innovative solutions for power management challenges, and the LTC4236CUFD-1#PBF is a testament to their commitment to reliability and performance in the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0979 $61.4685
35+ $3.3622 $117.6770
54+ $3.2571 $175.8834
74+ $3.1520 $233.2480
95+ $3.0469 $289.4555
127+ $2.7316 $346.9132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess