Linear Technology's LTC4245IG: Hot Swap Controller
The LTC4245IG from Linear Technology is a robust, feature-rich Hot Swap controller designed to enhance the reliability and manageability of high-availability electronic systems. This integrated circuit allows for the safe insertion and removal of boards in live backplane systems, preventing glitches and surges that can damage both the card and the backplane. With its advanced capabilities, the LTC4245IG is an essential component for systems that require non-stop operation and minimal downtime.
Key Features
- Multiple Supply Monitoring: The LTC4245IG can monitor and control the current for a positive high voltage supply and a positive and negative 12V supply simultaneously, making it highly versatile for various system configurations.
- Adjustable Current Limit: Users can set precise overcurrent limits via external resistors, ensuring tailored protection for different board requirements.
- Programmable Timer: The integrated timer allows users to set a specific time for circuit breaker functionality, which helps in managing fault conditions effectively.
- Power Good Outputs: The controller provides power good outputs for each supply, offering real-time feedback on the status of the power rails.
- Compact Packaging: Housed in a 24-pin SSOP package, the LTC4245IG is designed for space-constrained applications, providing a compact solution without compromising on functionality.
Applications
The LTC4245IG is ideal for a wide range of applications in the telecommunications, data communications, and industrial sectors. It is particularly well-suited for:
- Network Routers and Switches
- Base Stations
- Servers
- RAID Systems
- Industrial Equipment
Reliability and Performance
Linear Technology ensures that the LTC4245IG meets the highest standards of reliability and performance. The device operates within an industrial temperature range of -40°C to 85°C, making it reliable in harsh environments. With its comprehensive feature set, the LTC4245IG provides system designers with a powerful tool to maintain system integrity and continuity.
Overall, the LTC4245IG is a testament to Linear Technology's commitment to providing innovative solutions for complex power management challenges. Its integration into your system can significantly improve operational efficiency, safety, and system uptime.