EN
  • EN
  • DE

LTC4252-2CMS8#PBF

Part No LTC4252-2CMS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CNTRLR HOTSWAP NEGVOLT 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage - Operating -48V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 800μA
Mounting SMD (SMT)
Case / Package 8-MSOP
Feature Pins DRAIN, SS, TIMER, (UV, OV)
Win Source Part Number 136964-LTC4252-2CMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4252-2CMS8#PBF CAD Model

Description

Product Overview: LTC4252-2CMS8#PBF

The LTC4252-2CMS8#PBF is a high-quality Negative Voltage Hot Swap Controller designed by Linear Technology, now part of Analog Devices, to manage the insertion and removal of cards from a live backplane. This component ensures safe board insertion and extraction from a -48V backplane typically used in telecom systems, central offices, and network equipment.

Key Features

  • Hot Swap Controller: Allows for the safe insertion and removal of electronic components without the need to power down the system.
  • Negative Voltage Operation: Specifically tailored for systems that operate with negative supply voltages, such as -48V telecom systems.
  • Adjustable Current Limit: Features an adjustable current limit to provide flexibility for various card designs and to protect against overcurrent conditions.
  • Overcurrent Fault Timer: Incorporates an overcurrent fault timer that ensures the system reacts appropriately during prolonged overcurrent conditions.
  • Gate Voltage Clamp: Includes a gate voltage clamp for the external N-channel MOSFET to protect against overvoltage stress.
  • Undervoltage Lockout: An undervoltage lockout (UVLO) feature ensures that the system operates within safe voltage levels.
  • Multi-Package Option: Available in the 8-lead MSOP package, offering a compact solution for space-constrained applications.

Applications

  • Telecommunications Equipment
  • Network Routers and Switches
  • Central Office Switching
  • Server Hot Swap Systems

The LTC4252-2CMS8#PBF is designed to provide robust protection and control for electronic components during hot swapping. Its specialized features make it an ideal choice for managing power in sensitive equipment where uptime is critical, and maintenance or upgrades need to occur without system interruption. With its focus on safety and reliability, the LTC4252-2CMS8#PBF is a crucial component in the maintenance and operation of high-availability systems.

By integrating the LTC4252-2CMS8#PBF into your product design, you can ensure greater system stability and a higher level of protection for your electronic components, making it a valuable asset for any application that requires negative voltage hot swap capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess