EN
  • EN
  • DE

LTC4260CUH

Part No LTC4260CUH
Manufacturer Linear Technology
Description Positive High Voltage Hot Swap Controller with I2C Compatible Monitoring
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209066-LTC4260CUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4260CUH CAD Model

Description

Linear Technology LTC4260CUH Hot Swap Controller

The LTC4260CUH is a sophisticated hot swap controller designed by Linear Technology to provide safe board insertion and removal from a live backplane. It is housed in a compact QFN-32 package, making it an excellent choice for space-constrained applications. This controller is particularly suitable for systems with a supply voltage range of 9V to 80V, ensuring versatility across various platforms and industries.

One of the key features of the LTC4260CUH is its integrated ADC (Analog-to-Digital Converter) and I2C compatible interface, which allows for real-time monitoring of current, voltage, and power. This enables system designers to implement intelligent power management strategies, as well as to provide diagnostic and fault reporting capabilities that can improve system reliability and performance.

The product also includes a programmable overcurrent limit and circuit breaker functionality. The overcurrent limit can be set via an external resistor, while the circuit breaker uses a programmable timer to determine fault conditions, ensuring protection against sustained overloads. Additionally, the LTC4260CUH offers an adjustable undervoltage/overvoltage lockout feature that guards the system against abnormal voltage conditions, thereby enhancing the overall safety of the application.

Fault protection is further reinforced by the automatic retry feature, which attempts to turn the power back on after a fault condition has been cleared. This minimizes system downtime and allows for a graceful recovery from transient faults without the need for manual intervention.

For thermal management, the LTC4260CUH includes an overtemperature protection circuit that shuts down the external MOSFET during excessive heat conditions, safeguarding both the controller and the system it is part of. The product also supports daisy-chaining of multiple devices for systems that require several hot swap channels, simplifying design and saving board space.

In summary, the LTC4260CUH from Linear Technology is a comprehensive hot swap controller solution that offers robust protection features, precise monitoring, and intelligent control for systems operating in a wide voltage range. Its compact form factor and advanced features make it an excellent choice for a variety of applications, including servers, network routers, and industrial systems.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.4801 $72.9602
4+ $29.9324 $119.7296
6+ $28.9971 $173.9826
9+ $28.0616 $252.5544
11+ $27.1263 $298.3893
15+ $24.3201 $364.8015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,557 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess