Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209067-LTC4260IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4260IGN CAD Model

Description

Linear Technology LTC4260IGN Hot Swap Controller

The LTC4260IGN is a sophisticated hot swap controller from Linear Technology designed to provide safe board insertion and removal for systems with a live backplane. It is an integral component for managing the inrush current associated with connecting loads to a power bus, thereby preventing damage to both the connector and the system's power supply circuitry.

This hot swap controller operates over a wide supply voltage range and is housed in a compact 24-pin SSOP package. Its primary function is to control the gate voltage of an external N-channel MOSFET to gently power up capacitive loads, thereby reducing the inrush current to a manageable level.

The LTC4260IGN features a highly adjustable current limit threshold which can be set by an external resistor. This allows for precise control over the maximum amount of current that the device will permit during startup and operation, providing flexibility for a range of applications and load requirements.

One of the key benefits of the LTC4260IGN is its ability to provide multi-function circuit protection. It includes overcurrent protection, undervoltage and overvoltage protection, which ensures the system is safeguarded against a variety of fault conditions. The controller also offers a programmable timer for specifying the fault condition response time, enhancing the protection strategy for sensitive electronic equipment.

The device features an onboard analog-to-digital converter (ADC) which allows for monitoring of current, voltage, and temperature, providing valuable diagnostic information that can be used to ensure the system operates within its specified limits. This monitoring capability, along with the status reporting through an I²C compatible interface, makes the LTC4260IGN a smart choice for advanced system management.

For ease of integration, the LTC4260IGN provides a "power good" output signal, indicating when the load voltage has stabilized within an acceptable range, which is crucial for sequential startup procedures and system reliability.

In summary, the LTC4260IGN from Linear Technology is a versatile and reliable solution for hot swap applications, offering precise control, robust protection, and detailed monitoring to ensure the safe and smooth operation of electronic systems.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.7076 $83.1228
5+ $22.7344 $113.6720
8+ $22.0239 $176.1912
11+ $21.3135 $234.4485
14+ $20.6031 $288.4434
19+ $18.4717 $350.9623
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 234 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention