Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209072-LTC4261IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4261IGN CAD Model

Description

Linear Technology LTC4261IGN Negative Voltage Hot Swap Controller

The LTC4261IGN is a sophisticated negative voltage hot swap controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. This device is tailored for systems with a supply voltage ranging from -9V to -80V, providing a robust solution for managing negative voltage power supplies.

The LTC4261IGN integrates a charge pump that controls an external N-channel MOSFET, allowing it to operate over a wide range of supply voltages without the need for an additional negative supply. This feature simplifies the design and reduces the overall system cost and complexity.

Key features of the LTC4261IGN include electronic circuit breaker protection which limits the amount of current that can be drawn, thus protecting both the power supply and the hot-swapped board from potential damage. The foldback current limit reduces the power dissipation in the MOSFET during overcurrent conditions, enhancing system reliability.

The controller also offers a multi-function timer that provides control over the fault timeout period. This timer can be adjusted to suit various system requirements, ensuring a flexible and adaptable protection mechanism. Additionally, the LTC4261IGN provides a power good output, which allows for precise monitoring of the system's power status, and an ON pin that gives the user manual control over the MOSFET's gate.

For increased resilience, the LTC4261IGN features an under-voltage lockout (UVLO) that ensures the MOSFET remains off if the supply voltage is too low, preventing erratic system behavior. Furthermore, the device is equipped with an overvoltage protection circuit that protects downstream circuits from voltage spikes.

The LTC4261IGN comes in a compact 16-lead SSOP package, making it suitable for space-constrained applications. Its robust feature set and compact form factor make it an excellent choice for managing negative voltage rails in telecommunications, data center, and industrial systems where reliable power management is critical.

With its combination of protection features, wide voltage range, and compact design, the LTC4261IGN is a versatile and reliable solution for hot swap applications that demand precise control and robust protection.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ €25.9061 €51.8122
5+ €21.2563 €106.2813
7+ €20.5921 €144.1445
10+ €19.9278 €199.2780
12+ €19.2635 €231.1623
16+ €17.2708 €276.3327
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention