EN
  • EN
  • DE

LTC4267IGN-1

Part No LTC4267IGN-1
Manufacturer Linear Technology
Description Power over Ethernet IEEE 802.3af PD Interface with Integrated Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209085-LTC4267IGN-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4267IGN-1 CAD Model

Description

Linear Technology LTC4267IGN-1 Power over Ethernet (PoE) Interface Controller

The LTC4267IGN-1 is a sophisticated Power over Ethernet (PoE) interface controller designed by Linear Technology, now part of Analog Devices, that facilitates the delivery of power over Ethernet cabling to powered devices (PDs). This integrated circuit is compliant with the IEEE 802.3af standard, ensuring compatibility with a wide range of PoE systems and devices.

The LTC4267IGN-1 features a high-performance switching regulator controller that can operate in both forward and flyback converter topologies. It is designed to provide a seamless and efficient power solution for devices such as IP phones, wireless network access points, and security cameras, which can benefit from the centralized power distribution that PoE offers.

One of the key advantages of the LTC4267IGN-1 is its integrated signature resistor, which allows for simplified PD detection by PoE power sourcing equipment (PSE). Additionally, it includes a programmable classification current source that enables the PD to inform the PSE of its power classification level during the negotiation phase. This ensures that the device only draws the necessary amount of power, promoting energy efficiency.

The IC also boasts comprehensive protection features, including over-current, under-voltage lockout, and thermal shutdown, to safeguard both the PD and the Ethernet network from potential damage. Its robust design ensures reliable operation even in challenging environments.

The LTC4267IGN-1 is available in a compact SSOP-16 package, making it suitable for space-constrained applications. Its wide operating temperature range ensures performance across various conditions, making it a versatile choice for designers looking to integrate PoE capabilities into their products.

With the LTC4267IGN-1, manufacturers can create PoE-enabled devices that are not only compliant with industry standards but also benefit from advanced features and protections that Linear Technology is known for. The result is a reliable, high-performance solution for modern networked devices requiring remote power delivery.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7524 $54.2668
16+ $6.3610 $101.7760
25+ $6.1622 $154.0550
34+ $5.9634 $202.7556
44+ $5.7647 $253.6468
59+ $5.1683 $304.9297
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess