EN
  • EN
  • DE

LTC4269CDKD-1#PBF

Part No LTC4269CDKD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE 802.3AT PD W/REG 32-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Maximum Power Dissipation 25.5W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage - Operating 37.2 V to 60 V
Operating Supply Current 1.35mA (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 32-DFN (7x4)
Win Source Part Number 020651-LTC4269CDKD-1#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4269CDKD-1#PBF CAD Model

Description

LTC4269CDKD-1#PBF - Integrated IEEE 802.3at Power over Ethernet Interface Controller

The LTC4269CDKD-1#PBF is an advanced Power over Ethernet (PoE) interface controller from Linear Technology, designed to simplify the implementation of PoE functionality in Ethernet-connected devices. It is fully compliant with the IEEE 802.3at standard, providing an end-to-end solution for delivering power over Ethernet cabling to powered devices (PDs). This product is ideal for applications such as remote wireless access points, security cameras, IP phones, and other networked devices that benefit from a centralized power source.

At the heart of the LTC4269CDKD-1#PBF is a robust PoE interface and a high-efficiency, switch-mode power supply controller. The integrated controller is capable of delivering up to 25.5 watts of power to the PD, ensuring a reliable power source for even the most demanding applications. It features an advanced signature detection and classification engine, which allows it to accurately detect the presence of a valid PoE power sourcing equipment (PSE) and to classify the power level required by the PD.

The LTC4269CDKD-1#PBF offers a comprehensive set of protection features to ensure the safety and reliability of the PoE system. It includes under-voltage lockout (UVLO), over-current protection, over-temperature protection, and robust thermal management capabilities. These features protect both the PD and the PSE from potential damage caused by electrical anomalies.

Designed for flexibility, the LTC4269CDKD-1#PBF supports a wide input voltage range and can be easily configured to meet the specific needs of various applications. It is available in a compact, thermally enhanced DFN package, which facilitates efficient heat dissipation and saves valuable board space.

Overall, the LTC4269CDKD-1#PBF is a highly integrated, feature-rich PoE interface controller that offers a cost-effective and high-performance solution for adding PoE capability to networked devices. Its compliance with the IEEE 802.3at standard and robust feature set make it an ideal choice for manufacturers looking to enhance their products with reliable power delivery over Ethernet infrastructure.

You May Also Be Interested in

Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $43.4736
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.3636
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0455
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Texas Instruments
Lowest to $12.7454
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7970 $52.7820
14+ $7.2181 $101.0534
22+ $6.9925 $153.8350
30+ $6.7670 $203.0100
39+ $6.5414 $255.1146
52+ $5.8647 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess