EN
  • EN
  • DE

NTD4970NT4G

Part No NTD4970NT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 38A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 8.5A (Ta), 36A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 8.2nC @ 4.5V
Max Input Capacitance 774pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.38W (Ta), 24.6W (Tc)
Maximum Rds On at Id,Vgs 11 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1083829-NTD4970NT4G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD4970NT4G CAD Model

Description

ON Semiconductor NTD4970NT4G MOSFET

The ON Semiconductor NTD4970NT4G is a high-performance, N-channel Power MOSFET designed for a wide range of applications that demand efficient power management and high switching speeds. This MOSFET is a testament to ON Semiconductor's commitment to providing energy-efficient solutions and innovative technology in power regulation.

Key Features:

  • Low On-Resistance: The NTD4970NT4G features a low on-resistance of typically 24 mΩ, which enhances its efficiency by reducing power loss during operation.
  • High Current Capability: With a continuous drain current of 41 A, this MOSFET can handle high current applications, making it suitable for power-intensive tasks.
  • High Switching Speed: The device boasts fast switching speeds, thanks to its optimized gate charge, which is crucial for applications that require rapid power regulation.
  • Robust Thermal Performance: The MOSFET comes in a DPAK (TO-252) package, which provides excellent thermal performance and aids in maintaining the device's integrity under high-temperature conditions.
  • Logic Level Gate Drive: It can be driven by a logic level voltage, simplifying the gate drive circuitry in certain applications.

Applications:

The versatility of the NTD4970NT4G makes it an ideal choice for various applications, including:

  • DC/DC Converters
  • Power Management for Computers and Laptops
  • Motor Drives and Controllers
  • LED Lighting Solutions
  • Automotive and Industrial Systems

Environmental and Quality Certifications:

ON Semiconductor ensures that the NTD4970NT4G complies with the latest environmental standards, including RoHS and Halogen-Free certifications. This commitment to environmental sustainability is coupled with a dedication to quality, with the device meeting stringent industry standards for reliability and performance.

In summary, the ON Semiconductor NTD4970NT4G MOSFET is a high-quality component that offers an exceptional balance of power efficiency, speed, and thermal performance, making it a smart choice for designers and engineers looking to optimize their power management solutions.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5559 $58.3695
255+ $0.4562 $116.3310
395+ $0.4419 $174.5505
545+ $0.4277 $233.0965
700+ $0.4134 $289.3800
935+ $0.3707 $346.6045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess