EN
  • EN
  • DE

LTC4269IDKD-1#TRPBF

Part No LTC4269IDKD-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE 802.3AT PD W/REG 32-DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Maximum Power Dissipation 25.5W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage - Operating 37.2 V to 60 V
Operating Supply Current 1.35mA (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 32-DFN (7x4)
Win Source Part Number 1063538-LTC4269IDKD-1#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4269IDKD-1#TRPBF CAD Model

Description

LTC4269IDKD-1#TRPBF - A Power Over Ethernet (PoE) Interface Controller from Linear Technology

The LTC4269IDKD-1#TRPBF is a cutting-edge Power over Ethernet (PoE) interface and current mode PWM controller integrated into a single package, designed by Linear Technology (now part of Analog Devices). This sophisticated device is specifically engineered to simplify the implementation of PoE powered devices (PDs) and is compliant with the IEEE 802.3at (PoE+) standard, as well as backward compatible with IEEE 802.3af (PoE).

With its advanced features, the LTC4269IDKD-1#TRPBF offers a comprehensive solution for PDs, such as IP cameras, wireless access points, and VoIP phones, that require efficient and reliable power distribution over an Ethernet network. This product facilitates the delivery of power alongside data on Ethernet cabling, eliminating the need for separate power supplies and reducing installation complexity and cost.

The device boasts an integrated switching regulator that operates in current mode, providing a highly efficient power conversion with adjustable output voltage to match the requirements of the connected PD. The LTC4269IDKD-1#TRPBF supports a wide input voltage range, accommodating the various PoE power levels and ensuring a stable and regulated output for the PD.

Key features of the LTC4269IDKD-1#TRPBF include:

  • IEEE 802.3at Compliant with 2-Event Classification
  • Integrated Synchronous Switching Regulator for Improved Efficiency
  • Wide Input Voltage Range: Supports a Variety of PDs
  • Signature Resistor Disconnect and Classification Current Disconnect Features
  • Overvoltage, Overcurrent, and Thermal Protection
  • Adjustable Frequency for Flexibility in Design
  • Low Power Dissipation with Enhanced Thermal Performance
  • Available in a Compact DFN Package

For designers and engineers, the LTC4269IDKD-1#TRPBF simplifies the design process by integrating many of the critical components required for PoE systems into a single device. Its robust protection features ensure that the PDs are safeguarded against electrical anomalies, while the high level of integration reduces the bill of materials and saves valuable board space.

Whether for new installations or upgrades to existing infrastructure, the LTC4269IDKD-1#TRPBF from Linear Technology provides a reliable and efficient solution for powering devices over Ethernet cables, streamlining the deployment of networked devices in a variety of applications.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0455
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $43.4736
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 10DFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Monolithic Power Systems Inc.
19A, 600KHZ, 22V OUTPUT RANGE, S
Lowest to $2.7273

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2506 $55.5036
14+ $7.5903 $106.2642
21+ $7.3531 $154.4151
29+ $7.1159 $206.3611
37+ $6.8787 $254.5119
49+ $6.1671 $302.1879
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 6 pcs
Order Increment : 2 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess