EN
  • EN
  • DE

LTC4270BIUKG#PBF

Part No LTC4270BIUKG#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE LTPOE 12-PORT PSE 52-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Controller (PSE)
Number of Channels 12
Maximum Power Dissipation 25.5W
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage - Operating 45 V to 57 V
Operating Supply Current 9mA
Temperature Range - Operating -40°C to 85°C
Case / Package 52-QFN (7x8)
Win Source Part Number 1063541-LTC4270BIUKG#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4270BIUKG#PBF CAD Model

Description

Linear Technology LTC4270BIUKG#PBF Product Overview

The LTC4270BIUKG#PBF is a robust, feature-rich integrated Power over Ethernet (PoE) controller from Linear Technology, designed to simplify the implementation of PoE-powered devices and PoE Power Sourcing Equipment (PSE). This product is part of Linear Technology's extensive range of power management solutions, and it stands out for its efficiency, reliability, and compliance with the IEEE 802.3at (PoE+) standard, as well as backward compatibility with IEEE 802.3af (PoE).

This controller integrates a high-performance switching regulator and advanced control features into a compact QFN package, making it ideal for applications such as VoIP phones, wireless access points, network cameras, and other Ethernet-connected devices that require power along with data over a single Ethernet cable.

Key Features:

  • Compliance: Fully compliant with IEEE 802.3at Type 1 and 2, ensuring interoperability with other PoE devices.
  • High Integration: Includes a switching regulator, power MOSFET, and control logic in one package, reducing external component count.
  • Advanced Power Management: Features include programmable current limit, classification, and inrush current control, enabling precise power delivery and protection.
  • Thermal Management: The device is designed with over-temperature protection, ensuring reliable operation under varying environmental conditions.
  • Robust Protection: Offers fault protection features such as overvoltage, under-voltage lockout, and short-circuit protection for enhanced safety and durability.

The LTC4270BIUKG#PBF operates over an industrial temperature range, making it suitable for harsh environments. It is designed to handle applications that require up to 25.5W of power per port, and it can be used in systems that provide power to multiple PoE devices.

With its advanced feature set, the LTC4270BIUKG#PBF provides developers with a flexible and powerful solution for integrating PoE capabilities into their products. Its robust design and comprehensive protection mechanisms ensure that it can deliver reliable power in a wide range of applications, while also simplifying the design and reducing the time to market for PoE-enabled devices.

You May Also Be Interested in

ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 8TSSOP
Lowest to $2.3889
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHAN IEEE 802.3
Lowest to $1.2272
Innovisionsemi
Need more? Email Us
Innovisionsemi
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1940 $52.3880
5+ $21.4926 $107.4630
8+ $20.8209 $166.5672
10+ $20.1493 $201.4930
13+ $19.4776 $253.2088
18+ $17.4627 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess