EN
  • EN
  • DE

LTC4271IUF

Part No LTC4271IUF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE 12-/8-PORT PSE 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Controller (PSE)
Auxiliary Sense No
Supply Voltage - Operating 45 V to 57 V
Operating Supply Current 9mA
Temperature Range - Operating -40°C to 85°C
Case / Package 24-QFN (4x4)
Win Source Part Number 072623-LTC4271IUF
Ultra Librarian 3D Model Ultra Librarian LTC4271IUF CAD Model

Description

The LTC4271IUF by Linear Technology is a robust Power over Ethernet (PoE) interface controller that plays a crucial role in the delivery of power over Ethernet cables. This innovative component is designed to work seamlessly with IEEE 802.3af/at compliant powered devices, enabling the safe transfer of electrical power along with data to remote devices over standard network cabling. The LTC4271IUF is a key element in a variety of applications, including VoIP phones, wireless network access points, and security cameras.

Key Features

  • IEEE 802.3af/at Compliance: The LTC4271IUF adheres to the stringent specifications set by the IEEE 802.3af/at standards, ensuring compatibility with a wide range of PoE devices.
  • Advanced Power Management: This controller offers sophisticated power management capabilities, including programmable classification, inrush current control, and power good outputs.
  • High Temperature Operation: The 'I' grade version operates over an industrial temperature range, making it suitable for harsh environments.
  • Enhanced Protection: Integrated protection features safeguard against overcurrent, overvoltage, and excessive power dissipation, ensuring reliable operation under various conditions.
  • Compact Form Factor: Housed in a compact QFN package, the LTC4271IUF is ideal for space-constrained applications.

Applications

  • VoIP Phones
  • Wireless Access Points
  • Network Cameras
  • Remote Sensors
  • Point of Sale (PoS) Terminals

Technical Specifications

The LTC4271IUF operates with a supply voltage range typically between 44V to 57V, which is standard for PoE applications. It also features an internal MOSFET for high reliability and reduced component count. The device's QFN package is lead-free and RoHS compliant, which aligns with current environmental standards for electronic components.

Conclusion

In conclusion, the LTC4271IUF from Linear Technology is a highly capable PoE interface controller that provides a reliable and efficient solution for powering devices over Ethernet. With its adherence to industry standards, advanced power management features, and robust protection mechanisms, it stands out as an essential component for any application requiring PoE capabilities.

You May Also Be Interested in

Texas Instruments
Lowest to $8.0180
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.1200
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0455
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $43.4736
Texas Instruments
Lowest to $12.7454
Texas Instruments
Lowest to $8.4649
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6527 $53.2216
17+ $6.2316 $105.9372
25+ $6.0211 $150.5275
36+ $5.6000 $201.6000
47+ $5.3895 $253.3065
58+ $5.1790 $300.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,850 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess