EN
  • EN
  • DE

LTC4282CUH#PBF

Part No LTC4282CUH#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 33V N-Channel Positive Voltage 32-Pin QFN EP Tube / IC HOT SWAP CTLR HI CURR 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) No
Applications General
Features I2C, OVP, UVLO
Programmable Features Current Limit
Operating Supply Voltage 2.9 V ~ 33 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 3.5mA
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Feature Pins ON, TIMER
Win Source Part Number 784046-LTC4282CUH#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4282
Introduction Date September 11, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4282CUH#PBF CAD Model

Description

Product Overview: LTC4282CUH#PBF

The LTC4282CUH#PBF is a sophisticated hot swap controller integrated circuit developed by Linear Technology, designed to ensure safe board insertion and removal from live backplanes. This state-of-the-art component is housed in a compact QFN package, making it suitable for space-constrained applications.

Key Features

  • Advanced Hot Swap Control: The LTC4282CUH#PBF allows a board to be safely inserted and removed from a live backplane by controlling the inrush of current to prevent damage to connectors, backplanes, and power supply circuits.
  • Integrated MOSFET Driver: This product includes a built-in driver for an external N-channel MOSFET, providing efficient control over the power delivery to the load.
  • Adjustable Current Limit: Users can set the current limit threshold to match specific system requirements, enhancing protection against overcurrent conditions.
  • Multi-Function Timer: The LTC4282CUH#PBF features a programmable timer that can be used for controlling the duration of certain operations such as fault conditions, ensuring additional system reliability.
  • Power Monitoring: It offers power monitoring capabilities, enabling real-time observation of the power usage, which is crucial for high-reliability systems and power management.
  • Wide Operating Voltage Range: The device is designed to operate over a wide voltage range, accommodating various system voltages and ensuring versatility across different applications.

Applications

The LTC4282CUH#PBF is ideal for a range of applications that require precise control and monitoring of power delivery, such as:

  • Servers and Data Centers
  • Network Routers and Switches
  • Industrial Computers
  • Telecommunications Equipment

Quality and Reliability

Linear Technology ensures that the LTC4282CUH#PBF meets the highest quality and reliability standards. The device's robust design and manufacturing process make it suitable for mission-critical environments where consistent performance and uptime are paramount.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess