EN
  • EN
  • DE

LTC4301CDD#PBF

Part No LTC4301CDD#PBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C HOTSWAP 2CH 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Buffer, ReDriver
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Capacitance - Input 10pF
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 4.5mA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-DFN (3x3)
Win Source Part Number 124269-LTC4301CDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4301CDD#PBF CAD Model

Description

LTC4301CDD#PBF - Hot Swappable 2-Wire Bus Buffer

The LTC4301CDD#PBF is a premium hot swappable 2-wire bus buffer that enhances the capabilities of an I2C communication bus. Designed and manufactured by Linear Technology, this product ensures seamless integration and reliable performance in systems where isolation is necessary during insertion and removal of I2C-compatible devices.

One of the standout features of the LTC4301CDD#PBF is its ability to prevent data corruption during live board insertion and removal from an I2C bus. This is achieved by the device's pre-charge of the data and clock lines, ensuring a smooth transition and maintaining data integrity. The robust design also includes a rise time accelerator that improves the data signal quality by speeding up the edge rate of the signal transitions, which is especially beneficial in environments with capacitive loads.

With a strong focus on safety and protection, the LTC4301CDD#PBF includes a back-to-back FET structure that provides a sturdy barrier against high voltages, thus protecting downstream devices. Additionally, the device has a built-in 2kV human body model (HBM) ESD protection, further ensuring the longevity and durability of the product.

Flexibility is another key aspect of the LTC4301CDD#PBF. It supports both standard (100kHz) and fast (400kHz) I2C communication speeds, making it versatile for various applications. Moreover, the product comes in a compact 10-lead DFN package, which is perfect for space-constrained applications without compromising on functionality.

The LTC4301CDD#PBF operates over a broad temperature range, from -40°C to 85°C, allowing for deployment in diverse environments. This makes it a suitable choice for industrial, automotive, and consumer applications where reliability and performance are critical.

In summary, the LTC4301CDD#PBF from Linear Technology is a high-quality, hot swappable 2-wire bus buffer that offers data integrity, protection, and flexibility for I2C bus systems. Its advanced features make it an excellent choice for engineers looking to enhance the performance and reliability of their communication systems.

You May Also Be Interested in

Texas Instruments
COMMERCIAL THIRD-GENERATION USB / Buffer, ReDriver 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
Lowest to $2.3809
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Buffer, ReDriver 4 Channel 12Gbps 42-TQFN (9x3.5)
Lowest to $2.7369
Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095
Diodes Incorporated
SATA EQX W-QFN4040-20 T&R 3.5K / Buffer, ReDriver 2 Channel 6.5Gbps 20-TQFN (4x4)
Lowest to $3.7349
Analog Devices Inc.
IC ACCELERATOR I2C HOTSWAP 8MSOP / Buffer, Accelerator 2 Channel 400kHz 8-MSOP
Lowest to $10.9484
Texas Instruments
IC RETIMER 28GBPS 135-FCBGA
Lowest to $63.6421
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 42-TQFN (9x3.5)
Lowest to $3.2501
Renesas Electronics America
IC REDRIVER SAS/SATA 36VFQFPN
Lowest to $33.6163
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 / Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)
Lowest to $2.1882

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1580 $58.2120
34+ $3.4119 $116.0046
53+ $3.3056 $175.1968
73+ $3.1982 $233.4686
94+ $3.0919 $290.6386
125+ $2.7720 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess