EN
  • EN
  • DE

DS100KR800SQE

Part No DS100KR800SQE
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description Ultra Low Power, 8-Channel Repeater for Data-rates up to 10.3 Gbps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1168639-DS100KR800SQE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS100KR800SQE CAD Model

Description

The DS100KR800SQE is a state-of-the-art signal conditioning integrated circuit (IC) developed by Texas Instruments, designed to provide unparalleled performance in high-speed data transmission. This innovative product is specifically engineered to enhance signal integrity for demanding applications such as high-definition video broadcasting, data center communications, and high-speed networking.

Key Features

  • Multi-Rate Flexibility: The DS100KR800SQE supports a wide range of data rates, making it highly versatile for various applications. It is capable of operating at speeds that cater to the latest industry standards, ensuring compatibility with both current and emerging technologies.
  • Advanced Signal Conditioning: With built-in features such as equalization, de-emphasis, and signal retiming, this IC effectively combats signal degradation over long cable lengths and complex interconnects. This results in improved signal quality and reduced bit error rates.
  • Low Power Consumption: Energy efficiency is at the core of the DS100KR800SQE design. Its low power consumption not only minimizes thermal footprints but also contributes to overall system cost savings.
  • Programmable Settings: Users can fine-tune performance through programmable settings, allowing for optimal configuration tailored to specific system requirements.

Applications

The DS100KR800SQE is ideal for a variety of high-speed data transmission applications, including:

  • Data Centers & Enterprise Computing
  • High-Definition Video Broadcasting
  • Telecommunications Equipment
  • Networking Infrastructure
  • High-Speed Serial Links

Quality and Reliability

As with all Texas Instruments products, the DS100KR800SQE is manufactured to the highest quality standards, ensuring reliability and performance in even the most challenging environments. Customers can trust this IC to deliver consistent, high-quality signal conditioning for their high-speed data transmission needs.

For more detailed information, technical specifications, and application support, visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-32 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 32-TQFN (3x6)
Need more? Email Us
Texas Instruments
INTERFACE IC MISC / Buffer, ReDriver 1 Channel 400kHz 8-X2QFN (1.6x1.6)
Lowest to $1.0657
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $72.0771
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 / Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)
Lowest to $2.1882
Renesas Electronics America
IC REDRIVER SAS/SATA 36VFQFPN
Lowest to $33.6163
Texas Instruments
TCA9511A / Buffer, Accelerator 1 Channel 8-VSSOP
Lowest to $1.1880
Diodes Incorporated
IC REDRIVER 12.5 GBPS 30TQFN / Buffer, ReDriver 2 Channel 12.5Gbps 30-TQFN (2.5x4.5)
Lowest to $4.6520
NXP / Nexperia
IC REDRIVER USB 3.0 12X2QFN
Lowest to $2.8677
Diodes Incorporated
ACTIVE DISPLAY V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $3.4894

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3161 $57.9483
7+ $15.8491 $110.9437
10+ $15.3538 $153.5380
14+ $14.8585 $208.0190
18+ $14.3632 $258.5376
24+ $12.8774 $309.0576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess