Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209101-LTC4301CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LTC4301CMS8 CAD Model

Description

Product Overview: LTC4301CMS8 by Linear Technology

The LTC4301CMS8 is a robust hot-swappable 2-wire bus buffer that enhances the capabilities of an I2C communication bus. This integrated circuit (IC) is designed by Linear Technology, a company known for its high-performance analog integrated circuits. The LTC4301CMS8 allows a card to be inserted into a live backplane without disturbing the data and clock lines of the bus.

This device provides capacitive isolation between the backplane and the card's I2C buses, even if the card is powered off. This isolation is achieved through the use of an internal switch that provides a low impedance path between the SDA and SCL lines on the backplane and the card when the card is inserted. If a card is not inserted or if it is powered off, the switch becomes high impedance, thus preventing any interference with the bus communication.

Key Features:

  • Hot-Swappable Interface: Enables cards to be inserted into a live backplane without pre-power sequencing of the bus lines.
  • Capacitive Isolation: Provides isolation between the backplane and the card's I2C bus to prevent glitches and errors during insertion or removal.
  • Stuck Bus Recovery: A stuck bus timer helps to recover the bus from a stuck low condition on the SDA or SCL lines, ensuring communication is restored.
  • Level Translation: Allows voltage level translation between devices operating at different voltages on the same bus, which is crucial for mixed-voltage systems.
  • Flow-Through Design: Simplifies PCB layout with a convenient pinout.
  • Small Package: Comes in a space-saving MSOP-8 package, ideal for compact systems.

Applications:

The LTC4301CMS8 is suitable for a wide range of applications where I2C communication is critical. It is particularly useful in systems that require hot-swapping capabilities, such as servers, RAID systems, and telecommunications equipment. Additionally, it is ideal for applications that involve multiple voltage domains or need to protect the integrity of the I2C bus during card insertion and removal.

With its advanced features and reliable performance, the LTC4301CMS8 is an excellent choice for designers who need a high-quality, easy-to-use I2C bus buffer for their next project.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0538 $55.2690
12+ $9.0698 $108.8376
18+ $8.7863 $158.1534
24+ $8.5029 $204.0696
31+ $8.2195 $254.8045
41+ $7.3692 $302.1372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,093 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention