EN
  • EN
  • DE

LTC4302CMS-2

Part No LTC4302CMS-2
Manufacturer Linear Technology
Description Addressable 2-Wire Bus Buffers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209106-LTC4302CMS-2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4302CMS-2 CAD Model

Description

Linear Technology LTC4302CMS-2 Hot Swappable 2-Wire Bus Buffer

The LTC4302CMS-2 from Linear Technology is a highly integrated, hot-swappable 2-wire bus buffer that enhances the capabilities and reliability of I2C communication in complex systems. Designed for applications requiring robust data integrity and ease of implementation, this device ensures seamless operation when devices are inserted or removed from live systems.

Key Features

  • Hot Swap Capability: The LTC4302CMS-2 allows devices on the I2C bus to be hot-swapped without corrupting the data traffic on the bus, which is crucial for maintaining the integrity of communications in systems where uptime is critical.
  • Level Translation: This buffer supports level translation between different logic levels, enabling seamless communication between devices operating at different voltages, thus providing a flexible solution for multi-voltage systems.
  • Capacitance Buffering: It effectively isolates input and output capacitances, allowing more devices or longer trace lengths on the I2C bus, which significantly increases design flexibility.
  • Stuck Bus Recovery: The LTC4302CMS-2 can detect and resolve data and clock lines stuck low, a common issue in I2C communications, ensuring the bus remains operational.
  • Prevents SDA and SCL Corruption: During live insertion, the device prevents SDA and SCL corruption by keeping the data and clock lines stable, which is essential for maintaining communication integrity.

Applications

  • Server and Storage Systems
  • Telecommunications
  • Networking Equipment
  • Industrial Systems

The LTC4302CMS-2 is available in a compact 10-lead MSOP package, making it suitable for space-constrained applications. Its operational temperature range from -40°C to +85°C ensures reliable performance across various environments. With the LTC4302CMS-2, system designers can expect improved system reliability, enhanced bus resilience, and greater flexibility in their I2C bus designs.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4277 $51.4216
19+ $5.2740 $100.2060
30+ $5.1092 $153.2760
41+ $4.9444 $202.7204
53+ $4.7796 $253.3188
71+ $4.2852 $304.2492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,050 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess