EN
  • EN
  • DE

LTC4307CMS8

Part No LTC4307CMS8
Manufacturer Linear Technology
Description Low Offset Hot Swappable 2-Wire Bus Buffer with Stuck Bus Recovery
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209117-LTC4307CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4307CMS8 CAD Model

Description

LTC4307CMS8 - Hot Swappable 2-Wire Bus Buffer

The LTC4307CMS8 is a versatile, hot-swappable 2-wire bus buffer designed by Linear Technology to enhance the performance and reliability of systems that use an I2C bus or other systems with similar protocols. This integrated circuit (IC) is a perfect solution for applications that require the ability to insert or remove cards without disrupting the bus communication and for expanding the number of devices or total bus capacitance that the bus can support.

The LTC4307CMS8 provides a seamless connection between the upstream and downstream sides of the bus by incorporating two bidirectional buffering channels. It is capable of isolating a portion of the bus to prevent noise and other signal issues from affecting the entire system. This is particularly useful in complex systems with multiple slave devices or in environments with high levels of electrical noise.

One of the key features of the LTC4307CMS8 is its ability to disconnect the input side from the output when a fault condition occurs, such as a bus stuck low. This level of fault protection ensures that the rest of the bus can continue to function normally even if one segment is experiencing issues. Additionally, the device has a strong drive capability that allows it to handle bus capacitances of up to 3000pF, making it suitable for systems with a high number of devices or long trace lengths.

The LTC4307CMS8 operates over a wide supply voltage range from 2.9V to 5.5V, making it compatible with a variety of logic levels and allowing it to be used in both 3.3V and 5V systems. The device is offered in an MSOP-8 package, which is ideal for space-constrained applications while still providing robust physical connections.

Additional features of the LTC4307CMS8 include an automatic backplane Vcc decoupling during insertion, a READY open-drain output to signal when the backplane power is stable, and a connection status flag that indicates when the buffer is connected to the bus. These features, combined with its hot-swap capability, make the LTC4307CMS8 an indispensable component for improving system flexibility, reliability, and scalability in a wide range of electronic applications.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2758 $51.3096
29+ $3.5084 $101.7436
45+ $3.3988 $152.9460
61+ $3.2891 $200.6351
79+ $3.1795 $251.1805
106+ $2.8506 $302.1636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,511 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess