Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr STMicroelectronics
Series SPIDEr™
Package Box
Product Status Obsolete
Type Transmitter, Receiver
For Use With/Related Products SPV1050
Supplied Contents Board(s)
Other Names 497-15984
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Win Source Part Number 1283252-STEVAL-IDS002V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IDS002V1 CAD Model

Description

The STEVAL-IDS002V1 from STMicroelectronics is a sophisticated evaluation board designed specifically for the iNEMO inertial module family that integrates multiple sensors to provide a comprehensive inertial solution. This evaluation board is a versatile tool for developers and engineers looking to explore the capabilities of motion sensing and detection in various applications such as gaming, virtual reality, and navigation systems.

Key Features

  • Integrated iNEMO Inertial Module: Includes a 3D digital accelerometer, a 3D digital gyroscope, a 3D digital magnetometer, and a pressure sensor for a complete range of motion detection.
  • High Precision: Offers high-resolution data output, enabling precise and reliable motion tracking and orientation sensing.
  • Embedded Processing: Features an embedded STM32F103 microcontroller for efficient data processing and algorithm implementation.
  • Flexible Connectivity: Provides multiple connectivity options including USB and UART interfaces for easy integration with a host system or direct connection to a PC for data analysis.
  • Software Support: Comes with a comprehensive software suite that includes drivers and libraries for quick setup and integration, as well as demonstration software to showcase the module's capabilities.

Applications

The STEVAL-IDS002V1 is ideal for a wide range of applications that require accurate and reliable motion sensing, including:

  • Consumer Electronics
  • Wearable Devices
  • Industrial Control Systems
  • Robotics
  • Unmanned Aerial Vehicles (UAVs)

Design Resources

STMicroelectronics provides extensive design resources to support the STEVAL-IDS002V1, including technical documentation, hardware schematics, and application notes. These resources are designed to help reduce development time and accelerate the product's time to market.

With its robust design, comprehensive sensor integration, and extensive support, the STEVAL-IDS002V1 evaluation board is an invaluable tool for developers looking to harness the power of STMicroelectronics' iNEMO inertial modules.

You May Also Be Interested in

Ai-Thinker
WIFI + BLE5.0 DEVELOPMENT BOARD,
Need more? Email Us
ECAD model for AI-WB2-12F-KIT
Skyworks Solutions Inc.
BOARD EVALUATION FOR SI4706-C / - SI4706 Receiver 64MHz ~ 108MHz Evaluation Board
Need more? Email Us
ECAD model for SI4706-C-EVB
Ai-Thinker
BLE5.0 DEVELOPMENT BOARD,BASED O
Need more? Email Us
ECAD model for TB-04-KIT
Nordic Semiconductors
NRFREADY ANT USB DONGLE / nRFready nRF24AP2-USB Transceiver, ANT? 2.4GHz Evaluation Board
Lowest to $21.6639
ECAD model for NRF6910
Ai-Thinker
WIFI +BLUETOOTH 4.2 DEVELOPMENT
Need more? Email Us
ECAD model for BW15-KIT
Nordic Semiconductors
KIT DEVELOPMENT NRF24LU1+ / nRFgo nRF24LU1+ Transceiver 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for NRF24LU1P-FXXQ32-DK
Skyworks Solutions Inc.
SKY85738-11 EVALUATION KIT / - SKY85738-11 Front End 5GHz Evaluation Board
Need more? Email Us
ECAD model for SKY85738-11EK1
Ai-Thinker
2.4G/5G WIFI MODULE + BLUETOOTH
Need more? Email Us
ECAD model for BW16-KIT
Skyworks Solutions Inc.
DAUGHTER CARD DGTL TUNER KIT / - Si2124 Receiver 42MHz ~ 870MHz Evaluation Board
Need more? Email Us
ECAD model for SI2124-A-DVBT2TC

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention