EN
  • EN
  • DE
  • IT

LTC4316CDD#PBF

Part No LTC4316CDD#PBF
Manufacturer Linear Technology
Catalog Interface - Specialized
Description Single I2C/SMBus Address Translator / IC ACCELERATOR I2C HOTSWAP 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Address Translator
Interface I2C
Operating Supply Voltage 2.25 V ~ 5.5 V
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Mounting SMD
Win Source Part Number 784094-LTC4316CDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4316
Introduction Date May 11, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4316CDD#PBF CAD Model

Description

LTC4316CDD#PBF - I2C Address Translator

The LTC4316CDD#PBF is a sophisticated I2C address translator device from Linear Technology, designed to enable seamless communication between I2C buses with disparate address spaces. This highly integrated circuit is essential for systems that require multiple identical devices on the same I2C bus, solving the problem of address collision by translating the addresses of slave devices to different values.

Encased in a compact 10-lead DFN package, the LTC4316CDD#PBF offers a minimal footprint on the PCB, making it an ideal choice for space-constrained applications. The device is capable of operating over a wide supply voltage range of 2.5V to 5.5V, which allows for flexible integration into various system voltage levels.

One of the key features of the LTC4316CDD#PBF is its ability to create a one-to-many relationship between a master and multiple slave devices. It can connect up to eight devices with identical addresses to a single master by using three address translation pins to specify one of eight possible address translations. This feature significantly simplifies the design of complex I2C systems, enabling scalability and expansion without the need for hardware changes.

Additionally, the LTC4316CDD#PBF includes built-in fault protection features such as rise time accelerators and a stuck bus disconnect function. The rise time accelerators ensure fast I2C communication speeds by enhancing the signal rise times on capacitive buses, while the stuck bus disconnect function automatically breaks the connection when the bus is stuck low, preventing system lock-ups and ensuring reliable operation.

Whether used in multi-sensor systems, advanced consumer electronics, or industrial control networks, the LTC4316CDD#PBF is an invaluable component for managing I2C communication complexities. Its robust feature set and ease of use make it a preferred choice for engineers looking to streamline their I2C bus systems and enhance overall system reliability.

You May Also Be Interested in

Zilog
IC INTERFACE SPECIALIZED 40DIP / Interface 40-PDIP
Lowest to $16.2163
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $39.4106
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $14.8829
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $193.9105
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $11.8365
Microchip Technology
IC INTFACE SPECIALIZED 64WFBGA
Lowest to $7.7255
NXP / Nexperia
IC INTFACE SPECIALIZED 40HVQFN / DisplayPort Interface 40-HVQFN (6x6)
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 80LQFP / Displays, Monitors, TV Interface 80-LQFP (14x14)
Lowest to $9.9363

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0566 $54.3396
14+ $7.4311 $104.0354
21+ $7.1988 $151.1748
29+ $6.9666 $202.0314
38+ $6.7344 $255.9072
50+ $6.0377 $301.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess