EN
  • EN
  • DE

LTC4320IDD#PBF

Part No LTC4320IDD#PBF
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828668-LTC4320IDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4320IDD#PBF CAD Model

Description

Product Overview: LTC4320IDD#PBF

The LTC4320IDD#PBF is a high-performance integrated circuit (IC) from Linear Technology, designed to enhance power management in a wide range of applications. This innovative product is part of Linear Technology's Hot Swap™ and Power Distribution family, which specializes in providing solutions for safe board insertion and removal from live backplanes and power distribution systems.

Key Features

  • Ideal Diode Bridge Controller: The LTC4320IDD#PBF controls four N-channel MOSFETs to create a near-ideal diode bridge, which significantly reduces the power dissipation compared to a conventional diode-rectified bridge, especially in applications with high current and low voltage.
  • Wide Operating Voltage Range: This product is designed to operate with an input voltage range of 9V to 72V, making it versatile for various systems and ensuring compatibility with a broad spectrum of power sources.
  • Low Power Consumption: With its low quiescent current, the LTC4320IDD#PBF contributes to the overall energy efficiency of the system it is deployed in.
  • Advanced Protection Features: The IC includes built-in features such as reverse input protection to prevent damage from incorrect power connections, and over-current protection to safeguard the system from excessive current draw.

Applications

The LTC4320IDD#PBF is suitable for a diverse array of applications, such as:

  • Redundant Power Supplies
  • Industrial Power Distribution
  • Telecom Infrastructure
  • Automotive Power Systems
  • High Power Battery Operated Devices

Package and Quality

The LTC4320IDD#PBF comes in a compact 12-lead DFN package, which is ideal for space-constrained applications. The product is also RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

With its robust design and advanced features, the LTC4320IDD#PBF from Linear Technology represents a smart choice for designers looking to improve power efficiency and reliability in their systems. Its ability to minimize power loss and protect against electrical mishaps makes it an essential component for modern electronic designs.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess