EN
  • EN
  • DE

MIC44F19YMME

Part No MIC44F19YMME
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER 6A HS 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 13.2 V
Logic Voltage - VIL, VIH 1.607V, 1.615V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Inverting
Rise and Fall Time 10ns, 10ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MSOP-EP
Win Source Part Number 1076612-MIC44F19YMME
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian MIC44F19YMME CAD Model

Description

Microchip Technology's MIC44F19YMME: A High-Efficiency Synchronous Step-Down Regulator

Microchip Technology's MIC44F19YMME is a versatile and efficient synchronous step-down (buck) regulator designed to deliver a high level of performance for a variety of applications. This compact integrated circuit is engineered to provide a reliable power solution, ensuring stable operation and power efficiency for your electronic devices.

Key Features:

  • Adjustable Output Voltage: The MIC44F19YMME offers an adjustable output voltage range, allowing designers to tailor the output to meet the specific needs of their application.
  • High Efficiency: With its synchronous rectification technology, the MIC44F19YMME achieves high efficiency, which is crucial for minimizing heat generation and improving overall system performance.
  • Wide Input Voltage Range: The device supports a wide input voltage range, making it suitable for various applications, from battery-powered devices to industrial systems.
  • Thermal and Overcurrent Protection: Safety features such as thermal shutdown and overcurrent protection are integrated to prevent damage to the regulator and the system in case of abnormal operating conditions.
  • Compact Package: The MIC44F19YMME comes in a space-saving 10-pin MSOP (Mini Small Outline Package) that is ideal for applications where board space is at a premium.

Applications:

The MIC44F19YMME is designed for use in a wide range of applications, including but not limited to:

  • Portable Electronics
  • Networking Equipment
  • Industrial Systems
  • Automotive Applications
  • Power Management Solutions

Technical Specifications:

  • Input Voltage Range: 2.9V to 5.5V
  • Output Voltage Range: Adjustable
  • Output Current: Up to 4A
  • Switching Frequency: Up to 4MHz
  • Package: 10-pin MSOP

The MIC44F19YMME from Microchip Technology represents a sophisticated power management solution that combines flexibility, efficiency, and reliability. Whether for consumer electronics or industrial applications, this regulator is designed to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess