EN
  • EN
  • DE

LTC4440EMS8E#PBF

Part No LTC4440EMS8E#PBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description Driver 2.4A 1-OUT High Side Full Brdg Non-Inv 8-Pin MSOP EP Tube / IC HIGH-SIDE DRIVER HS HV 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Operating Supply Voltage 8 V ~ 15 V
Logic Voltage - VIL, VIH 1.3V, 1.6V
Current - Peak Output (Source, Sink) 2.4A, 2.4A
High Side Voltage - Max (Bootstrap) 80V
Rise / Fall Time (Typ) 10ns, 7ns
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 784171-LTC4440EMS8E#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4440
Introduction Date October 06, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4440EMS8E#PBF CAD Model

Description

Product Overview: LTC4440EMS8E#PBF

The LTC4440EMS8E#PBF is a high voltage, high-speed synchronous N-channel MOSFET driver manufactured by Linear Technology. This robust driver is specifically designed to operate under a wide input voltage range, making it an ideal choice for a variety of power management and conversion applications.

Key Features

  • Wide Operating Range: The LTC4440EMS8E#PBF is capable of handling a broad input voltage range from 8V to 80V, ensuring versatility across different power systems.
  • High-Speed Operation: With its ability to deliver fast switching performance, this driver enhances the efficiency of power circuits by reducing transition losses.
  • Powerful Drive Capability: It can deliver up to 2.4A of peak output current, providing the necessary drive for large gate capacitance MOSFETs.
  • Adaptive Shoot-Through Protection: To prevent potentially damaging cross-conduction in the power MOSFETs, the LTC4440EMS8E#PBF incorporates adaptive shoot-through protection.
  • Robust Design: It features a rugged design with an operating temperature range of -40°C to 125°C, suitable for industrial environments.

Applications

  • Synchronous rectification for AC to DC and DC to DC converters
  • High voltage power supplies
  • Solar power inverters
  • Motor control applications

Product Specifications

The LTC4440EMS8E#PBF comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. Its high-side driver voltage range is from 8V to 80V, and it can operate at a junction temperature range from -40°C to 125°C. The device also features undervoltage lockout, which ensures that the MOSFET remains off when the input voltage is below a certain threshold.

Quality and Reliability

Linear Technology is known for its commitment to high quality and reliability, and the LTC4440EMS8E#PBF is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability in a wide array of applications.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1360 $51.2640
58+ $1.7526 $101.6508
89+ $1.6978 $151.1042
122+ $1.6431 $200.4582
158+ $1.5883 $250.9514
211+ $1.4240 $300.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,878 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess