EN
  • EN
  • DE

LTC4440EMS8E

Part No LTC4440EMS8E
Manufacturer Linear Technology
Description High Speed, High Voltage High Side Gate Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209142-LTC4440EMS8E
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4440EMS8E CAD Model

Description

Overview of LTC4440EMS8E

The LTC4440EMS8E is a high voltage, high speed synchronous N-channel MOSFET driver from Linear Technology, a prominent company in the design and manufacture of analog integrated circuits. This driver is specifically engineered to operate over a wide supply voltage range of -4V to -60V, making it a versatile choice for various applications that require efficient power control.

Key Features

  • Wide Operating Range: The device can handle a broad range of supply voltages from -4V to -60V, which is ideal for systems that experience wide voltage fluctuations.
  • High Speed Operation: With its ability to deliver fast rise and fall times, the LTC4440EMS8E is capable of driving large capacitive loads with minimal delay, ensuring efficient switching performance.
  • Powerful Drive Capability: The driver can source up to 1.5A and sink up to 2.5A, making it capable of driving large MOSFETs that require substantial gate charge.
  • Adaptive Shoot-Through Protection: To prevent potential damage to the MOSFET, the LTC4440EMS8E incorporates adaptive shoot-through protection that minimizes cross-conduction.
  • Robustness: The device features protection mechanisms such as under-voltage lockout and thermal shutdown, ensuring reliable operation under adverse conditions.

Applications

The LTC4440EMS8E is suitable for a wide range of applications, including but not limited to:

  • High voltage power supplies
  • Synchronous rectification
  • DC/DC converters
  • Motor control systems
  • Class-D audio amplifiers

Package and Quality

The LTC4440EMS8E comes in an MSOP-8 package, which offers a compact footprint for space-constrained applications. The device is characterized for operation from -40°C to 125°C, ensuring performance in extreme temperatures. With its robust design and high-quality manufacturing, the LTC4440EMS8E is a reliable component for high-performance power management solutions.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7364 $63.1004
25+ $4.7069 $117.6725
38+ $4.5599 $173.2762
53+ $4.4127 $233.8731
68+ $4.2656 $290.0608
91+ $3.8244 $348.0204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,414 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess