EN
  • EN
  • DE

LTC4444IMS8E#PBF

Part No LTC4444IMS8E#PBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description Driver 3A 2-OUT High and Low Side Non-Inv 8-Pin MSOP EP Tube / IC DRVR NCH MOSFET 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 7.2 V ~ 13.5 V
Logic Voltage - VIL, VIH 1.85V, 3.25V
Current - Peak Output (Source, Sink) 2.5A, 3A
Input Type Inverting
High Side Voltage - Max (Bootstrap) 114V
Rise / Fall Time (Typ) 8ns, 5ns
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 784179-LTC4444IMS8E#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4444
Introduction Date November 05, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4444IMS8E#PBF CAD Model

Description

Product Overview: LTC4444IMS8E#PBF

The LTC4444IMS8E#PBF is a high-performance, high-speed synchronous N-channel MOSFET driver designed and manufactured by Linear Technology. This driver is specifically engineered to operate in power management applications that require efficient power conversion and distribution, making it an ideal choice for a variety of demanding environments.

Encased in an MSOP-8 package, the LTC4444IMS8E#PBF boasts a robust design that ensures reliable operation even under challenging conditions. It is capable of driving large N-channel MOSFETs with ease, providing the necessary power to switch them on and off at high speeds, thereby reducing switching losses and improving overall system efficiency.

Key Features:

  • High-Speed Operation: The LTC4444IMS8E#PBF is designed for fast switching applications, which is essential for reducing transition losses and improving power efficiency in high-frequency power circuits.
  • Powerful Drive Capability: With its strong gate drive strength, this MOSFET driver can effectively control large gate capacitance MOSFETs, ensuring that they are fully enhanced and providing robust switching performance.
  • Adaptive Shoot-Through Protection: To prevent potentially damaging shoot-through currents, the LTC4444IMS8E#PBF incorporates an adaptive shoot-through protection mechanism. This feature intelligently adjusts to varying conditions to ensure the safety and longevity of the power devices.
  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating various supply levels and enhancing its versatility in different application scenarios.
  • Integrated Bootstrap Diode: An internal bootstrap diode is included to simplify the circuit design and reduce external component count, thereby saving space and cost on the PCB.

Applications:

The LTC4444IMS8E#PBF is suited for a wide array of applications, including but not limited to:

  • High Frequency Switching Power Supplies
  • Synchronous Rectification for AC/DC and DC/DC Converters
  • Motor Control and Drive Systems
  • Class-D Audio Amplifiers

Overall, the LTC4444IMS8E#PBF from Linear Technology is a versatile and powerful driver solution for modern electronic systems that require efficient and reliable MOSFET switching. Its combination of speed, power, and integrated features make it an excellent choice for engineers looking to optimize their power management designs.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9182 $57.5460
65+ $1.5739 $102.3035
100+ $1.5248 $152.4800
140+ $1.4756 $206.5840
180+ $1.4264 $256.7520
235+ $1.2788 $300.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess