EN
  • EN
  • DE

LTC485I

Part No LTC485I
Manufacturer Linear Technology
Description Low Power RS485 Interface Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209152-LTC485I
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian LTC485I CAD Model

Description

Linear Technology LTC485I: Low Power RS485 Interface Transceiver

The LTC485I is a low power differential bus/line transceiver designed by Linear Technology for multipoint data transmission standard RS485 applications. This product is specifically engineered to operate in extended industrial temperature ranges, making it an ideal choice for harsh environment applications.

Key Features

  • Temperature Range: The LTC485I is robust, with an industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.
  • Low Power Operation: It is designed for energy efficiency, with a very low quiescent current, making it suitable for power-sensitive applications.
  • Single 5V Supply: The device operates on a single 5V supply, simplifying power supply design and reducing power consumption.
  • High Impedance Receiver Input: The receiver input has a high impedance, which allows up to 32 transceivers on the bus, enhancing the capability for creating complex communication networks.
  • Thermal Shutdown Protection: It includes thermal shutdown protection that protects the device from damage at extreme temperatures.

Applications

The LTC485I is versatile and can be used in various applications, such as:

  • Networked Industrial Control Systems
  • Building Automation
  • Factory Automation
  • Remote Data Acquisition

Product Advantages

The LTC485I transceiver stands out for its low power requirements and its ability to maintain signal integrity over long distances in industrial environments. Its enhanced electrostatic discharge (ESD) protection ensures resilience in electrically noisy environments, while the fail-safe feature guarantees a known output state when input signals are open or shorted.

Conclusion

Linear Technology's LTC485I is a reliable, low power RS485 interface transceiver that excels in demanding industrial applications. Its robust design and comprehensive feature set ensure efficient and secure data communication in a variety of systems, making it a go-to solution for engineers and system integrators worldwide.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9201 $58.8015
36+ $3.2167 $115.8012
56+ $3.1162 $174.5072
77+ $3.0157 $232.2089
100+ $2.9152 $291.5200
133+ $2.6138 $347.6354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess