EN
  • EN
  • DE
  • IT

LTC489CSW#PBF

Part No LTC489CSW#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE RCVR RS485 QUAD 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 60mV
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 137767-LTC489CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC489CSW#PBF CAD Model

Description

The LTC489CSW#PBF is a premium-grade, quad RS485 differential bus transceiver from Linear Technology, designed to facilitate robust serial communication in demanding industrial, networking, and data acquisition systems. This device is engineered to provide reliable data transmission over long distances and in electrically noisy environments, making it an ideal choice for applications requiring high-speed, bi-directional communication.

Key Features:

  • Interface Type: The LTC489CSW#PBF operates as a differential bus transceiver, compatible with RS485 and RS422 standards, enabling it to support multi-point communication networks.
  • High Speed: With a capability to support up to 2.5Mbps data rates, this transceiver is well-suited for high-speed data communication requirements.
  • Enhanced Protection: The device includes integrated protection features such as thermal shutdown and short-circuit protection, ensuring reliability and longevity in harsh conditions.
  • Fail-Safe Receiver: The receiver has a fail-safe feature that guarantees a high output state if the inputs are left open, shorted, or idle, ensuring the integrity of the communication system.
  • Low Power: The LTC489CSW#PBF is designed for low power consumption, making it an energy-efficient solution for battery-operated and power-sensitive applications.
  • Extended Temperature Range: It operates over a wide temperature range, from 0°C to 70°C, accommodating various industrial environments.

Applications:

The versatile LTC489CSW#PBF transceiver is suitable for a broad array of applications, including but not limited to:

  • Industrial Control Systems
  • Networked Security Cameras
  • Data Acquisition Systems
  • Building Automation
  • Factory Automation

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LTC489CSW#PBF is no exception. It is manufactured using rigorous standards, ensuring high reliability and performance. The part number suffix 'PBF' indicates that the product is RoHS compliant and free from lead and other hazardous substances, making it an environmentally friendly choice for electronic designs.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVER
Lowest to $0.3144
Infineon Technologies
IC TRANSCEIVER FIBRE CHAN 28SOIC
Need more? Email Us
ON Semiconductor
1/4 DUTY GENERAL PURPOSE LCD DRI
Lowest to $5.3361
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $1.8278
National Semiconductor (TI)
LINE RECEIVER, 2 FUNC, 2 RCVR, C
Lowest to $2.8080
Analog Devices Inc.
IC TXRX RS232 4:5 3.3V LP 28SSOP / 4/5 Transceiver RS232 28-SSOP
Lowest to $4.7120
Harris Corporation
RS-232 TRANSMITTER/RECIEVER
Lowest to $6.0295
Maxim Integrated
IC QUAD LVDS LINE RECEIVER SOIC
Need more? Email Us
Analog Devices Inc.
IC TX/RX SINGLE RS-485 5V 8SOIC
Lowest to $0.6069

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess