Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209170-LTC489ISW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC489ISW CAD Model

Description

The LTC489ISW from Linear Technology is a robust and versatile quad RS485/RS422 differential line transceiver designed to meet the needs of demanding communication systems. This integrated circuit is engineered to provide reliable, high-speed data transmission over long distances and in electrically noisy environments.

Key Features

  • Interface Type: RS485 / RS422
  • Number of Drivers/Receivers: 4/4
  • Supply Voltage: 4.75V to 5.25V
  • Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package/Case: 16-SOIC (0.295", 7.50mm Width)
  • Data Rate: Up to 2.5Mbps
  • ESD Protection: Enhanced electrostatic discharge protection
  • Thermal Shutdown: Integrated thermal shutdown protection

Applications

The LTC489ISW is ideal for a range of applications that require robust data communication. These include industrial control systems, networked automation, data acquisition systems, and any application where data integrity and signal quality are paramount. Its ability to handle high-speed data and its enhanced ESD protection make it a go-to choice for harsh industrial environments.

Reliability and Performance

Linear Technology's LTC489ISW is built to ensure reliable performance under challenging conditions. The device features a fail-safe receiver that guarantees a logic-high output if the inputs are open or shorted, or if they are connected to a terminated transmission line without any data transmission. This ensures that the system remains stable and prevents false signaling.

With the combination of its thermal shutdown feature, which protects against over-temperature conditions, and its strong ESD protection, the LTC489ISW is designed for longevity and continuous operation, making it a trustworthy solution for critical communication tasks.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8835 $65.9225
85+ $1.5458 $131.3930
130+ $1.4967 $194.5710
180+ $1.4488 $260.7840
235+ $1.4010 $329.2350
310+ $1.2561 $389.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,800 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention