EN
  • EN
  • DE

LTC5507ESC6TRPBF

Part No LTC5507ESC6TRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072581-LTC5507ESC6TRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC5507ESC6TRPBF CAD Model

Description

LTC5507ESC6TRPBF: RF Power Detector by Linear Technology

The LTC5507ESC6TRPBF is a high-performance RF power detector from Linear Technology, designed to provide precise and reliable RF power measurement across a wide frequency range. This advanced component is suitable for a variety of applications, including wireless transceivers, cellular base stations, and RF test equipment. Its ability to detect power levels makes it an essential part of any RF power monitoring or control system.

The LTC5507ESC6TRPBF operates over a frequency range from 100kHz to 1GHz, allowing for versatility in its use across multiple RF applications. This wide frequency range ensures that the device can be used in both low-frequency and high-frequency environments, making it a highly adaptable solution for diverse RF systems.

One of the key features of the LTC5507ESC6TRPBF is its dynamic range. It is capable of detecting power levels from -34dBm to 6dBm, offering designers the ability to work with both weak and strong signals. This dynamic range is particularly beneficial for systems that need to monitor signals of varying intensities accurately.

The device is designed with a temperature-compensated internal Schottky diode RF detector, which ensures stable performance over the entire operating temperature range. This temperature compensation is critical in maintaining accuracy and reliability in fluctuating environmental conditions.

The LTC5507ESC6TRPBF is also known for its fast response time, which is crucial for real-time power monitoring and control. This quick response allows for immediate adjustments to be made in the RF system, ensuring optimal performance and preventing potential damage due to power anomalies.

Linear Technology has packaged the LTC5507ESC6TRPBF in a compact, low-profile (SC70) package, making it an ideal choice for space-constrained applications. The small footprint of the device allows it to be easily integrated into existing designs without requiring significant layout changes.

In conclusion, the LTC5507ESC6TRPBF from Linear Technology is a versatile and reliable RF power detector that offers a wide frequency range, a broad dynamic range, temperature compensation, and a fast response time. Its compact design makes it suitable for a wide array of RF applications, where accurate power detection is essential for system performance and integrity.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess