Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209214-LTC6103CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6103CMS8 CAD Model

Description

The LTC6103CMS8 is a versatile, precision high side current sense amplifier designed by Linear Technology. It is housed in an MSOP-8 package and is engineered to monitor current via a small sense resistor without the need for a ground-referenced shunt. This makes it an ideal choice for a variety of applications, including automotive, industrial, and communication systems where accurate current measurement is critical.

With its wide input common mode voltage range of 4V to 100V, the LTC6103 can be used in high voltage applications while maintaining excellent accuracy. The device features a minimum input offset voltage of just 300µV, and a typical offset drift of 3µV/°C, ensuring precise current measurement over a wide temperature range.

The LTC6103 offers a high-side current sense capability, which allows for the monitoring of the current flowing through the positive supply rail. This is particularly useful for battery-powered systems where ground disturbance must be minimized. The current output of the LTC6103 is proportional to the voltage across the sense resistor, and the gain can be set by the user with a single external resistor. This flexibility allows for the adjustment of the gain to accommodate different current ranges and sense voltages.

Moreover, the LTC6103CMS8 features a fast response time, making it suitable for overcurrent protection circuits. It also includes a quiescent current of only 170µA, which contributes to energy efficiency in battery-powered devices. The device is fully specified over the temperature range of -40°C to 85°C, ensuring reliable performance in extreme conditions.

Linear Technology's LTC6103CMS8 is a robust and precise solution for current sensing applications. Its high accuracy, adjustable gain, and wide operating voltage range make it a versatile choice for designers looking to enhance the safety, efficiency, and reliability of their electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7360 $61.1520
16+ $7.1680 $114.6880
25+ $6.9440 $173.6000
34+ $6.7200 $228.4800
44+ $6.4960 $285.8240
58+ $5.8240 $337.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention