EN
  • EN
  • DE

LTC6241CS8

Part No LTC6241CS8
Manufacturer Linear Technology
Description Dual/Quad 18MHz, Low Noise, Rail-to-Rail, CMOS Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209226-LTC6241CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6241CS8 CAD Model

Description

The LTC6241CS8 is a high-performance operational amplifier (op amp) from Linear Technology, designed to address the needs of applications requiring fast settling times, low noise, and low power consumption. This op amp is part of the LTC6241 family and is housed in an 8-lead SOIC package, making it suitable for space-constrained applications.

Key Features

  • High Speed: The LTC6241CS8 boasts a gain-bandwidth product of 18MHz, allowing for rapid signal processing, which is essential for high-speed data acquisition systems, filters, and fast control loops.
  • Low Noise: With a low input noise voltage of 1nV/√Hz at 1kHz, this op amp is ideal for sensitive applications such as audio processing, medical instrumentation, and precision measurement equipment.
  • Low Power Consumption: The device operates with a supply current of just 1mA per amplifier, making it an excellent choice for battery-powered devices and portable applications where power efficiency is critical.
  • Rail-to-Rail Output: The LTC6241CS8 can swing its output voltage close to the supply rails, maximizing the dynamic range in single or split supply operations.
  • Wide Supply Range: It operates from a 2.8V to 11V supply, or ±1.4V to ±5.5V for split supplies, providing flexibility in a variety of power environments.

Applications

The LTC6241CS8 is versatile and can be used in a wide array of applications, such as:

  • High-speed integrators
  • Digital to analog converters (DACs)
  • Active filters
  • Fast amplifiers
  • Buffers
  • Portable test instruments
  • Medical devices
  • Telecommunications

Conclusion

In summary, the LTC6241CS8 from Linear Technology is a top-choice operational amplifier for designers who require high-speed performance, low noise, and efficient power usage in a compact SOIC package. Its ability to operate across a wide supply range and its rail-to-rail output make it extremely versatile for various high-performance applications.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess