Products specifications Report Issue?

Reference Date Code 14+15+
Reference case MSOP16
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 724796-LTC6254IMS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6254IMS CAD Model

Description

Linear Technology LTC6254IMS High-Speed Operational Amplifier

The LTC6254IMS from Linear Technology is a cutting-edge, dual operational amplifier (op-amp) that delivers high-speed performance with minimal power consumption. Designed for a wide range of applications, this op-amp is particularly well-suited for signal conditioning, active filters, and high-frequency amplifiers in both industrial and consumer electronics. The LTC6254IMS is housed in a compact MSOP-10 package, making it an ideal choice for space-constrained applications.

Key Features

  • High Gain Bandwidth Product: The LTC6254IMS offers a gain bandwidth product of 6.5MHz, which ensures that the amplifier can handle high-speed signals without significant loss of fidelity.
  • Low Noise Performance: With its low input-referred noise, the LTC6254IMS is excellent for precision applications where maintaining signal integrity is crucial.
  • Rail-to-Rail Output: The rail-to-rail output stage of the LTC6254IMS enables the op-amp to swing its output voltage close to the supply rails, maximizing the dynamic range in single or split supply operations.
  • Low Power Consumption: The LTC6254IMS is optimized for low power operation, consuming only 1mA of supply current per amplifier, which makes it a great choice for battery-powered and portable applications.
  • Wide Supply Voltage Range: This operational amplifier can operate with supply voltages from 2.5V to 5.5V, providing the flexibility to be used in various circuit designs without the need for additional voltage regulation.
  • CMOS Input Stage: The CMOS input stage of the LTC6254IMS offers high impedance and low bias currents, reducing the impact on the source signal and making it compatible with a wide range of sensors and input signals.

Applications

  • Active filters
  • Data acquisition systems
  • Photodiode amplifiers
  • Driving Analog-to-Digital Converters (ADCs)
  • Portable instrumentation
  • Medical devices

Overall, the LTC6254IMS from Linear Technology stands out as a versatile and efficient solution for designers who require high-speed, low-noise, and low-power operational amplifiers. Its robust feature set ensures reliable performance in a broad array of electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6747 $58.6747
3+ $48.1433 $144.4299
4+ $46.6388 $186.5552
5+ $45.1344 $225.6720
7+ $43.6299 $305.4093
9+ $39.1164 $352.0476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention