EN
  • EN
  • DE

LTC6416IDDB#TRPBF

Part No LTC6416IDDB#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP BUFFER 2GHZ 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Buffer
Number of Circuits 1
Output Type Differential
Slew Rate 3400 V/μs
-3db Bandwidth 2GHz
Current - Input Bias 5μA
Voltage - Input Offset 500μV
Operating Supply Current 42mA
Channel Output Current 20mA
Supply Voltage - Operating 2.7 V to 3.9 V, ±1.35 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-DFN (3x2)
Win Source Part Number 1063998-LTC6416IDDB#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6416IDDB#TRPBF CAD Model

Description

The LTC6416IDDB#TRPBF is a high-speed, low-distortion, differential amplifier designed by Linear Technology to cater to a wide array of applications that require precise signal conditioning. This differential amplifier is particularly suitable for driving high-performance analog-to-digital converters (ADCs), ensuring that signals are accurately amplified and conditioned before digital conversion.

Key Features:

  • Wide Bandwidth: The LTC6416IDDB#TRPBF boasts a wide bandwidth of 2GHz, which makes it ideal for high-speed data acquisition systems, communication infrastructure, and video processing applications.
  • Low Distortion: With its low harmonic distortion, this amplifier ensures that the signal integrity is maintained, providing clean and accurate amplification for critical applications.
  • High Output Current: It is capable of delivering a high output current, which is essential for driving heavy loads or multiple devices in parallel.
  • Adjustable Gain: The gain of the LTC6416IDDB#TRPBF can be adjusted via external resistors, allowing for flexibility and precision in various application settings.
  • Differential Outputs: The differential outputs provide improved noise rejection and are beneficial for driving differential input ADCs, which are common in high-performance signal processing systems.
  • Power Efficient: This amplifier operates with a low supply voltage, making it a power-efficient choice for portable and battery-powered devices.
  • Robust Packaging: Packaged in a compact DFN (dual flat no-lead) package, the LTC6416IDDB#TRPBF is designed for space-constrained applications without compromising performance.

Applications:

The LTC6416IDDB#TRPBF is versatile and can be employed in a variety of applications, including:

  • High-speed data acquisition systems
  • Wireless and wired broadband communication
  • Radar and satellite communication systems
  • Medical imaging equipment
  • Professional video equipment
  • Test and measurement instrumentation

With its exceptional performance and flexibility, the LTC6416IDDB#TRPBF from Linear Technology stands out as a top choice for designers and engineers looking to enhance their systems with a reliable, high-speed differential amplifier.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0000 $52.0000
10+ $10.6667 $106.6670
15+ $10.3333 $154.9995
20+ $10.0000 $200.0000
26+ $9.6667 $251.3342
35+ $8.6667 $303.3345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess