EN
  • EN
  • DE
  • IT

LTC6902IMS#TRPBF

Part No LTC6902IMS#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Spread Spectrum Silicon Oscillator - 0.005MHz to 20MHz CMOS Automotive 10-Pin MSOP T/R / IC OSC SILICON PROG 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Oscillator, Silicon
Frequency 100kHz to 20MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 2.5mA
Temperature Range - Operating -40°C to 85°C
Case / Package 10-MSOP
Mounting Surface Mount
Win Source Part Number 1064078-LTC6902IMS#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC6902
Introduction Date February 11, 2003
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6902IMS#TRPBF CAD Model

Description

LTC6902IMS#TRPBF - Programmable Oscillator

The LTC6902IMS#TRPBF is a versatile, precision silicon oscillator produced by Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This compact, low-power device offers a programmable frequency range that makes it an ideal choice for a wide array of applications, including portable electronics, communication systems, and embedded devices.

Key Features:

  • Frequency Range: The LTC6902IMS#TRPBF provides a wide frequency range from 1kHz to 68MHz, which can be programmed directly through a serial interface or by setting external resistors. This flexibility allows the device to be used in various applications without the need for external frequency-setting components.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this oscillator consumes minimal power, making it suitable for battery-operated devices. The low power usage helps extend the battery life of portable devices.
  • Multiple Output Options: It features both CMOS and LVDS outputs, enabling it to drive various types of loads and interface with other digital components easily.
  • Spread Spectrum Frequency Modulation: The inclusion of spread spectrum frequency modulation helps to reduce electromagnetic interference (EMI), thus enabling the use in noise-sensitive applications.
  • Small Package: Housed in a compact 10-lead MSOP package, the LTC6902IMS#TRPBF saves valuable board space and is well-suited for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range from -40°C to 85°C, ensuring reliable performance in a wide range of environments.

Applications:

The LTC6902IMS#TRPBF is a highly adaptable component that can be used across various sectors, including:

  • Wireless communications
  • Networking equipment
  • Portable and wearable technology
  • Medical devices
  • Industrial control systems
  • Consumer electronics

With its precision and programmability, the LTC6902IMS#TRPBF from Linear Technology stands out as a sophisticated solution for designers looking to integrate a reliable and flexible oscillator into their electronic designs.

You May Also Be Interested in

Texas Instruments
2.1-MHZ, 250-A, LOW-POWER TIMER / 555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-PDIP
Lowest to $1.3394
Nexperia USA Inc.
IC OSC TIMER W/OSC 89MHZ 16SOIC / Timer/Oscillator (Single) IC 89MHz 16-SO
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $9.1272
ON Semiconductor
PROGRAMMABLE TIMER, 1 TIMER(S) / IC
Lowest to $0.2461
Texas Instruments
IC OSC CLK 125MHZ 6QFM / Clock Oscillator IC 125MHz 6-QFM (7x5)
Lowest to $15.9385
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $16.2579
ON Semiconductor
IC OSC XTAL 345MHZ 6CLCC
Lowest to $12.6398
Rohm Semiconductor
IC OSC TIMER CONTROL AUTO 8MSOP / Timer Control IC 8-MSOP
Lowest to $0.6154
ON Semiconductor
IC OSC PROG TIMER 3MHZ 14-SOIC
Lowest to $0.2191

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.9850 $87.9700
3+ $36.0903 $108.2709
5+ $34.9625 $174.8125
6+ $33.8346 $203.0076
8+ $32.7068 $261.6544
11+ $29.3234 $322.5574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess