The LTC6904CMS8 from Linear Technology is a compact, precision, programmable oscillator that provides a wide frequency range and superior versatility. Designed to meet the demanding requirements of modern electronic systems, this oscillator can generate frequencies from 1kHz to 68MHz without the need for external components such as resistors, capacitors, or inductors, making it an ideal choice for space-constrained applications.
Key Features
- Frequency Range: The LTC6904 offers a broad frequency range from 1kHz to 68MHz, which can be adjusted through a serial interface.
- Resolution: It provides excellent frequency resolution, allowing for fine-tuning of the output frequency to meet specific application requirements.
- Serial Interface: The device can be programmed using an I²C/SPI compatible serial interface, making it simple to integrate into a variety of digital systems.
- Supply Voltage: It operates from a single 2.7V to 5.5V power supply, ensuring compatibility with both 3.3V and 5V systems.
- Low Power Consumption: The LTC6904 is designed for low power operation, which is critical for battery-powered and portable applications.
- Packaging: Housed in an 8-lead MSOP package, the LTC6904CMS8 is compact and suitable for space-saving PCB designs.
Applications
The LTC6904 is incredibly versatile, making it suitable for a wide range of applications, including but not limited to:
- Clock generation for microprocessors and DSPs
- Communication systems
- Portable instrumentation
- Test and measurement equipment
- Automotive electronics
Conclusion
With its wide frequency range, high resolution, and easy programmability, the LTC6904CMS8 from Linear Technology stands out as a robust and flexible solution for generating precise clock signals in a variety of electronic applications. Its compact size, low power consumption, and compatibility with serial interfaces make it an excellent choice for engineers looking to optimize their designs for performance and efficiency.