EN
  • EN
  • DE

LTC6905CS5

Part No LTC6905CS5
Manufacturer Linear Technology
Description 17MHz to 170MHz Resistor Set SOT-23 Oscillator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209273-LTC6905CS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6905CS5 CAD Model

Description

Linear Technology LTC6905CS5 Precision Silicon Oscillator

The LTC6905CS5 is a high-performance silicon oscillator developed by Linear Technology, offering a precision programmable frequency range from 17MHz to 170MHz, which can be set using a single external resistor. This compact and versatile component is housed in a space-saving SOT-23 package, making it an excellent choice for applications where board space is at a premium.

One of the key features of the LTC6905CS5 is its ease of use. Unlike traditional oscillators that require a quartz crystal or ceramic resonator, the LTC6905CS5 can be configured with just one resistor, significantly simplifying the design process and reducing the bill of materials. This also allows for quick and easy frequency adjustments, which can be essential for prototyping or when fine-tuning the performance of your application.

The oscillator operates with a supply voltage range of 2.7V to 5.5V, making it suitable for a variety of power environments, from battery-operated devices to standard logic levels. Additionally, the LTC6905CS5 boasts a low supply current of typically 10mA at 100MHz, which helps to minimize power consumption, a critical factor in portable and power-sensitive applications.

Another notable feature of the LTC6905CS5 is its high-frequency accuracy and stability. With a precision of ±1.5% over the full temperature range of -40°C to 85°C, this oscillator ensures reliable and consistent performance even under varying environmental conditions. The device also includes a proprietary silicon oscillator circuit and a programmable divide-by circuit that can be used to generate a wide range of output frequencies.

For designers looking for an oscillator with minimal jitter and phase noise, the LTC6905CS5 delivers. It is an ideal solution for applications requiring a clean and stable clock source, such as digital cameras, printers, telecommunications, and networking equipment, as well as industrial and medical electronics.

In summary, the LTC6905CS5 from Linear Technology is a highly flexible, easy-to-use, and reliable silicon oscillator that offers a versatile frequency range and precision performance, all in a miniature SOT-23 package.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8233 $52.4097
21+ $4.7781 $100.3401
33+ $4.6287 $152.7471
45+ $4.4794 $201.5730
58+ $4.3301 $251.1458
78+ $3.8822 $302.8116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,750 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess