Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 600 V 12A (Tc) 25W (Tc) Through Hole TO-220FP
Manufacturer STMicroelectronics
Series MDmesh™ M2
Package Tube
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220FP
Family Name STF16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897950-STF16N60M2
Ultra Librarian 3D Model Ultra Librarian STF16N60M2 CAD Model

Description

STF16N60M2 - N-Channel MOSFET by STMicroelectronics

The STF16N60M2 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is designed to meet the demands of a wide range of electronic applications, especially those requiring high efficiency and power density. The STF16N60M2 is part of ST's MDmesh™ M2 series, which is known for its excellent on-state resistance (R<sub>DS(on)) and low gate charge (Q<sub>g), making it a great choice for high-efficiency power conversion.

Key Features

  • Voltage Rating: The device has a maximum drain-source voltage (V<sub>DSS) of 600V, which is suitable for high-voltage applications.
  • Current Capacity: It can handle a continuous drain current (I<sub>D) up to 11A, providing substantial current capacity for a variety of uses.
  • Low R<sub>DS(on): With an on-state resistance as low as 0.29Ω, the MOSFET ensures minimal power loss and heat generation during operation.
  • Fast Switching: The device features a low gate charge and capacitance, enabling faster switching speeds which is critical for reducing switching losses.
  • High dv/dt Capability: Ensures reliability in hard switching applications.
  • 100% Avalanche Tested: Guarantees robust performance and reliability.
  • Zener-Protected: The gate-source is protected with a Zener diode to withstand voltage spikes and transients.

Applications

The STF16N60M2 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Solutions
  • High-Efficiency DC-AC Converters
  • Power Factor Correction Circuits
  • Motor Drives and Inverters
  • Electronic Ballasts

With its combination of high-voltage capability, efficiency, and fast switching performance, the STF16N60M2 from STMicroelectronics is an excellent choice for designers looking to optimize their power management systems. Whether for industrial, consumer, or computing applications, this MOSFET stands out for its reliability and performance in even the most demanding situations.

You May Also Be Interested in

NEC
Need more? Email Us
ECAD model for UPA1930TE-T1
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $34.1769
ECAD model for BUK9207-30B
Advanced Power Electronics Corp.
Lowest to $0.5653
ECAD model for TSM9926
ON Semiconductor
Need more? Email Us
ECAD model for SCH2602
NEC
Lowest to $6.4344
ECAD model for UPA2680
Alpha & Omega Semiconductor Inc.
30V N-Channel MOSFET
Need more? Email Us
ECAD model for AOL1208
Infineon Technologies
OptiMOS Power-Transistor
Lowest to $7.5301
ECAD model for IPD30N03S2L-07
NEC
Lowest to $13.3138
ECAD model for UPD703069YGJ
Others
Need more? Email Us
ECAD model for SW2N60

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6867 $67.4680
95+ $1.3841 $131.4895
145+ $1.3409 $194.4305
200+ $1.2975 $259.5000
260+ $1.2543 $326.1180
350+ $1.1246 $393.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,320 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention