Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209311-LTC692CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC692CS8 CAD Model

Description

Linear Technology LTC692CS8 Supervisory Circuit

The LTC692CS8 is a state-of-the-art supervisory circuit designed by Linear Technology, now part of Analog Devices, to ensure the reliable operation of microprocessors (µPs) and digital systems. This compact and efficient device is housed in an 8-lead SOIC package, making it a space-saving solution for a wide range of applications including computers, controllers, and intelligent instruments.

Key Features

  • Precision Monitoring: The LTC692CS8 offers precision monitoring of power supplies, ensuring that the system voltage levels remain within acceptable thresholds. This is critical for the proper functioning of sensitive electronic components.
  • Power Fail Warning: The device provides an early warning signal for impending power failure, allowing systems to initiate backup protocols, such as saving data to non-volatile memory, before the power supply falls below safe operating levels.
  • Reset Output: It generates a reset output signal during power-up, power-down, and brownout conditions. This output ensures that the µP and other devices start in a known state, which is essential for system stability and reliability.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC692CS8 has a low supply current, which helps to minimize the overall power consumption of the system it is integrated into.
  • Adjustable Reset Threshold: The reset threshold voltage can be adjusted using external resistors, providing flexibility to work with different system voltages and requirements.
  • Backup Battery Switchover: In the event of a primary power failure, the LTC692CS8 includes a backup battery switchover feature that ensures uninterrupted power supply to memory and real-time clocks.

Applications

The LTC692CS8 is suitable for a myriad of applications where reliable voltage monitoring and system reset functionalities are critical. Its versatility makes it ideal for deployment in:

  • Portable and battery-powered equipment
  • Embedded systems
  • Industrial control systems
  • Telecommunications infrastructure
  • Automotive electronics

With its robust feature set and reliable performance, the LTC692CS8 supervisory circuit is a vital component for ensuring the proper operation and long-term stability of sophisticated electronic systems.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9106 $50.8378
32+ $3.2087 $102.6784
49+ $3.1084 $152.3116
67+ $3.0082 $201.5494
86+ $2.9079 $250.0794
116+ $2.6071 $302.4236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,145 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention