EN
  • EN
  • DE
  • IT

L6599D

Part No L6599D
Manufacturer STMicroelectronics
Catalog PMIC - Power Supply Controllers, Monitors
Description AC to DC Switching Converter SMPS Controller 500kHz Tube 16-Pin SO N / IC RESONANT CONVRTR CTRLR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Resonant Converter Controller
Supply Voltage - Operating 8.85 V to 16 V
Operating Supply Current 3.5mA
Temperature Range - Operating 0°C to 105°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 092001-L6599D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name L6599
Introduction Date May 15, 2006
ECCN EAR99
Country of Origin China, Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian L6599D CAD Model

Description

The L6599D from STMicroelectronics is a state-of-the-art resonant controller IC specifically designed for high-efficiency, high-density power supply systems. This advanced controller is an integral part of modern switched-mode power supplies (SMPS) and is particularly well-suited for applications requiring zero-voltage switching (ZVS) and zero-current switching (ZCS) such as LCD and PDP TVs, desktop adapters, silver boxes, and server PSUs.

With its integrated high-voltage startup source, the L6599D ensures a reliable and efficient startup sequence, minimizing power consumption. The device boasts a wide operating voltage range, enabling it to handle the demands of various power supply designs. Its built-in error amplifier and oscillator with adjustable frequency allow for precise control over the power supply's output, ensuring consistent performance and adaptability to different design requirements.

The L6599D's innovative features include a patented high-voltage rail-to-rail current sense, which is crucial for accurate power delivery and system protection. The IC also offers a two-level OCP (Over-Current Protection) to safeguard against both short-circuit and overload conditions, enhancing the overall reliability of the power supply system. Additionally, the device incorporates a disable function, which provides a means to shut down the controller under specific conditions, further protecting the system and reducing power consumption when necessary.

Other notable features of the L6599D include its soft-start capability to reduce inrush current during startup, a brownout protection to handle drops in input voltage, and a non-dissipative over-power protection that ensures the power supply operates within safe limits. The L6599D is also designed to support burst-mode operation, which is essential for achieving low standby power consumption without compromising the output voltage regulation.

Overall, the L6599D resonant controller from STMicroelectronics represents a robust solution for advanced power supply systems, delivering high efficiency, flexibility, and protection features that designers and engineers require to create top-performing, reliable products.

You May Also Be Interested in

Analog Devices Inc.
IC FOUR PWR SUPPLY MONITOR 12DFN
Need more? Email Us
STMicroelectronics
IC SMART DVR SYNC RECT 8-SOIC
Lowest to $0.3860
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $60.2314
Analog Devices Inc.
IC CONTROLLER GATE DR 16MSOP
Lowest to $14.0149
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, PDSO8
Lowest to $0.7366
Diodes Incorporated
IC REG CTLR AC/DC GEN3 SOT26 / Power Supply Controller Adapters SOT-26
Lowest to $8.0345
NXP / Nexperia
GREENCHIP III SMPS CONTROL IC / Power Supply Controller
Lowest to $17.8280
ON Semiconductor
IC SEC SIDE SYNC RECT DRV 8WDFN
Lowest to $1.5237
ON Semiconductor
SECONDARY SIDE CONSTANT V / Power Supply Controller
Lowest to $0.1914

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9755 $58.5300
140+ $0.8004 $112.0560
220+ $0.7754 $170.5880
300+ $0.7504 $225.1200
390+ $0.7253 $282.8670
520+ $0.6504 $338.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 345,300 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess