EN
  • EN
  • DE

LTC6905IS5-80

Part No LTC6905IS5-80
Manufacturer Linear Technology
Description Fixed Frequency SOT-23 Oscillator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209282-LTC6905IS5-80
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6905IS5-80 CAD Model

Description

LTC6905IS5-80 - Precision Silicon Oscillator

The LTC6905IS5-80 is a high-performance, precision silicon oscillator produced by Linear Technology, a leader in the design and manufacturing of analog integrated circuits. This compact and versatile component is designed to provide a stable and accurate clock signal for a wide range of electronic applications, from portable devices to complex digital systems.

Operating at a fixed frequency of 80MHz, the LTC6905IS5-80 offers a precision frequency source with a low supply voltage range from 2.7V to 5.5V, making it suitable for battery-operated equipment. The oscillator features a proprietary, programmable silicon technology that allows it to maintain a frequency accuracy of ±0.5% over the entire temperature range of -40°C to 85°C, ensuring reliable performance in varying environmental conditions.

The LTC6905IS5-80 comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its small form factor does not compromise its functionality, as it includes an internal fixed frequency divider that allows the selection of multiple output frequencies without the need for external components. This capability simplifies design and reduces the overall bill of materials for the end product.

With its integrated output enable function, the LTC6905IS5-80 can be put into a high impedance state, thus allowing for power savings and easy integration with other digital components on a shared clock line. This feature is particularly useful in power-sensitive applications where conserving energy is crucial.

The device is designed for ease of use and does not require any external components such as resistors, capacitors, or inductors to set the frequency, which is a significant advantage over traditional oscillators. Its robust design also eliminates the need for an external crystal, thereby reducing the risk of mechanical failure and improving overall system reliability.

In summary, the LTC6905IS5-80 oscillator from Linear Technology offers high precision, ease of integration, and robust performance, making it an excellent choice for designers looking for a reliable clock source in their electronic projects.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7014 $53.6112
19+ $5.4986 $104.4734
29+ $5.3267 $154.4743
39+ $5.1549 $201.0411
51+ $4.9831 $254.1381
68+ $4.4676 $303.7968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,560 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess