EN
  • EN
  • DE

LTC6907CS6

Part No LTC6907CS6
Manufacturer Linear Technology
Description Micropower, 40kHz to 4MHz Resistor Set Oscillator in SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209287-LTC6907CS6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LTC6907CS6 CAD Model

Description

Linear Technology's LTC6907CS6: A High Performance Resonant Oscillator

The LTC6907CS6 is a high-performance, precision silicon oscillator designed by Linear Technology, which is now part of Analog Devices. This oscillator provides a robust and flexible solution for generating accurate clock signals across a wide range of frequencies without the need for external components such as resistors or capacitors. The LTC6907CS6 is ideal for a variety of applications, including portable electronics, communication systems, and industrial controls.

One of the standout features of the LTC6907 is its ease of use. The oscillator frequency can be set using a single external resistor, which gives designers the ability to precisely tune the desired frequency. Moreover, the LTC6907CS6 offers a frequency range from 40kHz to 10MHz, which can be adjusted by selecting the appropriate resistor value. This wide range makes it suitable for diverse applications with different frequency requirements.

The LTC6907CS6 comes in a compact SOT-23 package, which is highly valued in space-constrained applications. Despite its small size, it offers high performance with a low supply voltage range of 2.7V to 5.5V, making it compatible with most standard power supplies and battery-operated devices. The low operating voltage also ensures low power consumption, which is critical for portable and battery-powered applications.

Additionally, the LTC6907CS6 features excellent temperature stability and low jitter, ensuring reliable operation even under varying environmental conditions. It has the ability to start up under full load, which is a significant advantage in systems that require an immediate response upon power-up.

For designers looking for a versatile and reliable oscillator, the LTC6907CS6 from Linear Technology is an excellent choice. It offers precision, flexibility, and ease of use, all packaged in a small form factor ideal for today's compact electronic devices.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8276 $52.4484
21+ $4.7817 $100.4157
33+ $4.6322 $152.8626
45+ $4.4828 $201.7260
58+ $4.3334 $251.3372
78+ $3.8851 $303.0378
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,950 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess