Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Type Oscillator, Silicon
Frequency 12.5kHz ~ 6.67MHz
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 2.4mA
Operating Temperature Range 0°C ~ 70°C
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Mounting SMD
Manufacturer Homepage www.linear.com
Win Source Part Number 724798-LTC6909CMS#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC6909
Introduction Date February 09, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC6909CMS#TRPBF CAD Model

Description

Product Overview: LTC6909CMS#TRPBF

The LTC6909CMS#TRPBF is a state-of-the-art precision oscillator manufactured by Linear Technology, a brand synonymous with high-performance analog integrated circuits. This product is designed to provide a stable and accurate clock signal for a wide array of electronic applications, making it an essential component in modern digital systems.

Key Features

  • Multiple Output Frequencies: The LTC6909 can generate up to eight different frequencies from a single resistor value, providing flexibility and reducing the need for multiple oscillators.
  • Spread Spectrum Frequency Modulation (SSFM): This feature helps in reducing electromagnetic interference (EMI), thus allowing for improved performance in noise-sensitive applications.
  • Wide Frequency Range: The device can operate over a broad frequency range, accommodating various design requirements.
  • Low Power Consumption: It is designed for efficient power usage, which is particularly beneficial for battery-powered devices.
  • Compact Size: Housed in a small MSOP-10 package, the LTC6909 is ideal for space-constrained applications.

Applications

The LTC6909CMS#TRPBF is versatile and can be used in numerous applications, including but not limited to:

  • Portable and battery-powered electronics
  • Wireless communication systems
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Medical devices requiring reliable clock signals

Quality and Reliability

Linear Technology ensures that its products meet the highest standards of quality and reliability. The LTC6909CMS#TRPBF is no exception, undergoing rigorous testing to ensure performance under a wide range of conditions. This product is available in a tape and reel package, denoted by the 'TRPBF' suffix, which is suitable for automated assembly processes, thus facilitating mass production.

Ordering Information

For ordering, the LTC6909CMS#TRPBF is available through authorized distributors and directly from Linear Technology. Detailed specifications, pricing, and support documents can be accessed through the company's website or by contacting their sales and technical support teams.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8-DFN
Need more? Email Us
ECAD model for LTC6930HDCB-4.19#TRMPBF
Maxim Integrated
PULSE WIDTH MODULATOR
Need more? Email Us
ECAD model for DS1050Z-005
Analog Devices Inc.
IC OSC SILICON 8MHZ 8-DFN
Lowest to $10.1051
ECAD model for LTC6930CDCB-8.00#TRMPBF
Texas Instruments
IC OSC PROG TIMER 100KHZ 14SOIC
Lowest to $0.8773
ECAD model for CD4541BMT
Maxim Integrated
IC OSC BINARY CTC 15MHZ 16-SOIC
Need more? Email Us
ECAD model for ICM7240IWE+
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8SOIC
Need more? Email Us
ECAD model for DS1077LZ-66+
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8-DFN
Need more? Email Us
ECAD model for LTC6930IDCB-4.19#TRMPBF
Texas Instruments
CMOS PROGRAMMABLE TIMER 16-PDIP
Lowest to $1.6299
ECAD model for CD4536BEE4
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $19.5582
ECAD model for NBXDPA017LNHTAG

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention