EN
  • EN
  • DE
  • IT

LTC690IN8

Part No LTC690IN8
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description Microprocessor Supervisory Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209295-LTC690IN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC690IN8 CAD Model

Description

LTC690IN8 Microprocessor Supervisory Circuit

The LTC690IN8 from Linear Technology is a highly reliable microprocessor supervisory circuit designed to maintain system integrity during power failures or unexpected power anomalies. This critical component ensures that microprocessors and digital systems continue to operate correctly by monitoring the power supply voltage and providing essential reset and backup functions.

Key Features

  • Precision Voltage Monitor: The LTC690IN8 is equipped with a precision voltage monitor that keeps a vigilant eye on the power supply levels, ensuring that the microprocessor is reset to a known state during power-up, power-down, and brownout conditions.
  • Low Power Consumption: With its low power consumption, this supervisory circuit is an ideal choice for power-sensitive applications, ensuring that the overall power budget of the system is maintained.
  • Backup Battery Switchover: In the event of a power failure, the LTC690IN8 includes an automatic backup battery switchover feature that seamlessly transitions the power source to a backup battery, ensuring uninterrupted operation of the memory and real-time clock functions.
  • Reset Output: The device provides a reset output signal which is guaranteed to be in the correct state for VCC down to 1V, allowing the connected microprocessor to restart cleanly once the power has been restored.
  • Wide Operating Temperature Range: The LTC690IN8 operates over a wide temperature range, making it suitable for use in various environments and applications where temperature conditions can be extreme.

Applications

The LTC690IN8 is a versatile component that can be used across a broad range of applications. It is particularly useful in systems where data integrity is critical, such as:

  • Computers and Controllers
  • Intelligent Instruments
  • Portable and Battery-Powered Equipment
  • Industrial and Automotive Systems

With its robust feature set and reliable performance, the LTC690IN8 from Linear Technology is an essential component for safeguarding microprocessor systems from the unpredictable nature of power supplies, ensuring that your digital systems operate smoothly and reliably.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409
Texas Instruments
IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.8270

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess