EN
  • EN
  • DE

LTC6912CDE-2#PBF

Part No LTC6912CDE-2#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Variable Gain Amp Dual R-R I/O ±5.25V/10.5V Automotive 12-Pin DFN EP Tube / IC OPAMP PGA 30MHZ RRO 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Programmable Gain
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 26 V/μs
GBP - Gain Bandwidth Product 30MHz
Voltage - Input Offset 125μV
Operating Supply Current 2.25mA
Output Current per Channel 35mA
Dual Supply Voltage (±) 2.7 V ~ 10.5 V, ±2.7 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (4x3)
Win Source Part Number 784434-LTC6912CDE-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6912-2
Introduction Date September 03, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6912CDE-2#PBF CAD Model

Description

The LTC6912CDE-2#PBF is a high-performance, dual-channel, programmable gain amplifier (PGA) designed by Linear Technology, now part of Analog Devices. This versatile component is ideal for applications requiring precise gain control and high signal integrity, such as medical instrumentation, automatic test equipment, and data acquisition systems.

Key Features

  • Programmable Gain: The device offers a digitally programmable gain range from 0 to 50dB, which can be adjusted in 6.02dB steps via a 3-wire SPI serial interface, allowing for fine-tuning of signal amplification to suit various application needs.
  • Dual-Channel Operation: With two independent channels, the LTC6912CDE-2#PBF can process two separate signals simultaneously, making it a space-efficient solution for multichannel systems.
  • Low Noise and Distortion: It features low noise and low harmonic distortion characteristics, ensuring high-fidelity signal amplification, which is critical for sensitive signal processing applications.
  • Wide Supply Range: The amplifier operates from a single 2.7V to 5.5V supply, accommodating a variety of power environments and system requirements.
  • Compact Package: Housed in a compact 12-lead DFN package, the LTC6912CDE-2#PBF is designed for space-constrained applications, providing high functionality without compromising on board real estate.

Applications

The LTC6912CDE-2#PBF's precision and versatility make it well-suited for a wide range of applications. Its ability to handle small signal levels with high accuracy makes it an excellent choice for:

  • Portable and battery-powered devices due to its low voltage operation and power efficiency.
  • Communication systems where signal integrity is paramount.
  • Industrial control systems that require precise adjustment of sensor signals.
  • Audio processing where clear and undistorted amplification is needed.

Overall, the LTC6912CDE-2#PBF by Linear Technology is a robust and reliable solution for designers looking to implement precise gain control with minimal noise and distortion in their electronic systems.

You May Also Be Interested in

Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,770 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess