EN
  • EN
  • DE
  • IT

LTC691CN#PBF

Part No LTC691CN#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description Processor Supervisor 4.65V 1 Active High/Active Low Automotive 16-Pin PDIP N Tube / IC MPU SUPERVISORY CIRCUIT 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 35 ms Minimum
Voltage - Threshold 4.65V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 784446-LTC691CN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC691
Introduction Date March 30, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC691CN#PBF CAD Model

Description

LTC691CN#PBF - Microprocessor Supervisory Circuit

The LTC691CN#PBF from Linear Technology is a robust microprocessor supervisory circuit designed to monitor power supplies in microprocessor and digital systems. It provides a precise, low power method of monitoring the power supply voltage and maintaining the integrity of the system in the event of power failure.

Key Features

  • Voltage Monitoring: This device monitors the system voltage and ensures that it remains within acceptable levels for reliable operation. It provides a reset signal to the microprocessor when the monitored voltage falls below a predefined threshold, thus safeguarding the system from erratic behavior.
  • Low Power Consumption: The LTC691CN#PBF is designed for systems where power efficiency is crucial. It consumes minimal power, which is essential for battery-operated and portable devices.
  • Reset Time Delay: It features an adjustable reset time delay, which is set by an external capacitor. This allows designers to customize the reset timeout period according to the specific needs of their system.
  • Wide Operating Temperature Range: The device operates over a wide temperature range, making it suitable for industrial and automotive applications where temperatures can vary significantly.
  • Easy to Implement: With a simple external setup, the LTC691CN#PBF is easy to incorporate into a variety of designs, requiring minimal additional components.

Applications

The LTC691CN#PBF is versatile and can be used in a wide range of applications, including:

  • Microprocessor systems
  • Computers and computer peripherals
  • Battery-powered equipment
  • Intelligent instruments
  • Automotive systems

Reliability and Quality

Linear Technology is known for its commitment to quality, and the LTC691CN#PBF is no exception. It is designed to meet stringent quality standards, ensuring reliable performance in even the most demanding environments. The device is packaged in a sturdy 8-pin PDIP package, providing a robust solution for system voltage monitoring needs.

Overall, the LTC691CN#PBF is a critical component for any system that requires reliable voltage monitoring to protect against power supply anomalies, ensuring that digital systems function correctly and safely.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $5.3294
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.5910
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON
Lowest to $3.1279

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess