EN
  • EN
  • DE

LTC692IS8

Part No LTC692IS8
Manufacturer Linear Technology
Description Microprocessor Supervisory Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209312-LTC692IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC692IS8 CAD Model

Description

Introducing the LTC692IS8 from Linear Technology

The LTC692IS8 is a highly reliable supervisory circuit designed by Linear Technology to ensure the stable operation of microprocessor (µP) systems. This compact and efficient device monitors power supply voltages to safeguard µPs and digital systems, triggering a reset in the event of an out-of-tolerance condition. The LTC692IS8 is an essential component for any system where data integrity and consistent operation are critical.

Key Features and Benefits

  • Precision Voltage Monitoring: The LTC692IS8 is engineered to monitor 5V power supplies with a precision threshold of 4.65V, ensuring accurate detection of under-voltage conditions.
  • Low Power Consumption: With a typical supply current of only 30µA, this device is ideal for power-sensitive applications.
  • Reset Time Delay: It features an adjustable reset timeout period, which can be set by an external capacitor to provide a reset delay tailored to specific system requirements.
  • Guaranteed RESET Output: The reset output is guaranteed to remain in the active condition (logic low) when V<sub>CC falls below the reset threshold, ensuring a reliable system reset.
  • Temperature Range: The device operates over a wide temperature range of -40°C to 85°C, suitable for industrial environments.
  • Compact Package: Housed in an 8-lead SOIC package, the LTC692IS8 is designed for space-constrained applications.

Applications

The LTC692IS8 is versatile and can be used in a variety of applications, including:

  • Microprocessor systems
  • Computers and controllers
  • Portable/battery-powered equipment
  • Intelligent instruments
  • Automotive systems

With its robust design and comprehensive features, the LTC692IS8 from Linear Technology is an ideal choice for designers looking to enhance system reliability and protect against power supply anomalies. Whether you're developing sophisticated industrial systems or portable consumer electronics, the LTC692IS8 provides the security and peace of mind that your system will operate as intended, even under adverse power conditions.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.7219 $67.4438
4+ $27.6692 $110.6768
6+ $26.8046 $160.8276
8+ $25.9399 $207.5192
10+ $25.0752 $250.7520
14+ $22.4813 $314.7382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,086 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess